EN
  • EN
  • DE

SI5332AD09198-GM2R

Part No SI5332AD09198-GM2R
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Type Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 333.33MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number SI5332
Other Names 336-SI5332AD09198-GM2RTR
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266029-SI5332AD09198-GM2R
Ultra Librarian 3D Model Ultra Librarian SI5332AD09198-GM2R CAD Model

Description

The SI5332AD09198-GM2R is a high-performance, low-jitter clock generator from Skyworks Solutions Inc. This device is designed to provide precise timing signals for a variety of applications, offering flexibility and stability in demanding environments. It is part of the SI5332 family, known for its integration and performance advantages.

Applications

  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Data centers: Servers, storage systems, and other data center hardware.
  • Broadcast video equipment: Video cameras, switchers, and other broadcast equipment.
  • Test and measurement equipment: Oscilloscopes, spectrum analyzers, and other precision instruments.
  • Industrial automation: PLCs, motor drives, and other industrial control systems.

Features

  • Low output jitter: Provides clean and stable clock signals, minimizing timing errors.
  • Flexible frequency synthesis: Supports a wide range of output frequencies, allowing for versatile system design.
  • Integrated voltage-controlled oscillator (VCO): Simplifies design and reduces component count.
  • I2C or SPI control interface: Enables easy configuration and monitoring of device parameters.
  • Small package size: Minimizes board space requirements.
  • Multiple output clocks: Offers multiple independent clock outputs, reducing the need for external fanout buffers.

Benefits

  • Improved system performance: Low jitter clock signals contribute to higher data throughput and reduced error rates.
  • Simplified design: Integrated VCO and flexible frequency synthesis reduce design complexity.
  • Reduced BOM cost: Integration of multiple functions lowers the overall bill of materials.
  • Faster time to market: Easy configuration and small package size speed up design and development.
  • Enhanced system reliability: Stable and precise clock signals improve overall system stability and reliability.

Additional Details

The SI5332AD09198-GM2R operates within a specific temperature range and voltage supply, details of which can be found in the product datasheet. It is designed for applications requiring precise timing and synchronization. The device utilizes advanced clock generation techniques to achieve its low jitter performance. It is important to consult the datasheet for specific electrical characteristics, timing specifications, and application guidelines to ensure optimal performance in the target system. The GM2R suffix likely indicates a specific packaging or reel option. Skyworks provides comprehensive documentation and support for their clock generator products.

You May Also Be Interested in

Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess