EN
  • EN
  • DE

SI5335A-B02204-GM

Part No SI5335A-B02204-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 490
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265477-SI5335A-B02204-GM
Ultra Librarian 3D Model Ultra Librarian SI5335A-B02204-GM CAD Model

Description

The SI5335A-B02204-GM is a clock generator IC from Skyworks Solutions Inc. It's designed to generate precise and flexible clock frequencies for a variety of applications, typically involving networking, data communications, and high-performance computing systems. The 'SI5335A' family is known for its low-jitter performance and ability to synthesize multiple frequencies from a single reference clock.

Applications:

  • Networking Equipment: Used in routers, switches, and other network infrastructure devices to generate the precise timing signals required for high-speed data transmission.
  • Data Centers: Employed in servers and storage systems to provide the clock signals needed for synchronization and data processing.
  • Optical Transport Networks: Integrated into optical transceivers and other optical communication equipment to generate clock frequencies for high-bandwidth data transfer.
  • Broadcast Video Systems: Used in video production and distribution equipment to provide stable and synchronized clock signals for video processing and transmission.
  • Test and Measurement Equipment: Found in signal generators and frequency counters to provide accurate and stable reference clocks.

Features:

  • Low Jitter: Offers excellent jitter performance, which is critical for maintaining signal integrity in high-speed digital systems.
  • Frequency Synthesis: Capable of generating multiple output frequencies from a single input frequency reference.
  • I2C Programmability: Allows for configuration and control through an I2C serial interface.
  • Multiple Output Clocks: Typically features multiple independent clock outputs, each of which can be configured with a different frequency.
  • Integrated Voltage-Controlled Oscillator (VCO): Provides a stable and tunable clock source.
  • Small Footprint: Offered in a compact package for space-constrained applications.

Benefits:

  • Improved System Performance: The low jitter characteristics of the SI5335A contribute to improved signal integrity and reduced bit error rates in high-speed systems.
  • Design Flexibility: The ability to generate multiple frequencies from a single reference clock provides design flexibility and reduces the number of components needed on the board.
  • Simplified Configuration: The I2C interface allows for easy programming and control of the device's parameters.
  • Reduced BOM Cost: Integration of multiple clock generation functions into a single chip can lower the overall bill of materials cost.
  • Compact Solution: The small package size allows for use in applications where board space is limited.

Additional Details:

The SI5335A-B02204-GM operates on a supply voltage typically in the range of 1.8V to 3.3V. It often supports various output signal types such as LVPECL, LVDS, and CMOS. The specific output frequencies and configuration options are programmable via the I2C interface. Detailed datasheets, application notes, and software tools are available from Skyworks to support the implementation of the SI5335A-B02204-GM in various electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess