EN
  • EN
  • DE

SI5335A-B07636-GMR

Part No SI5335A-B07636-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266166-SI5335A-B07636-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335A-B07636-GMR CAD Model

Description

The SI5335A-B07636-GMR is a four-output, low-jitter clock generator from Skyworks Solutions Inc. It is designed to provide flexible clocking solutions for a wide range of applications requiring precise timing and synchronization. As part of the SI5335A family, this device offers the capability to generate multiple independent frequencies from a single chip, simplifying clock tree design and reducing BOM costs.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • Data Centers: Servers, storage systems, and high-performance computing platforms.
  • Broadcast Video: Video encoders, decoders, and professional video equipment.
  • Test and Measurement: Oscilloscopes, signal generators, and frequency counters.
  • Industrial Automation: Programmable logic controllers (PLCs) and other industrial control systems.

Features:

  • Four Independent Clock Outputs: Generates up to four different frequencies simultaneously.
  • Low Jitter Performance: Minimizes timing errors and ensures high signal integrity.
  • I2C Interface: Allows for easy configuration and control.
  • Integrated Loop Filter Components: Reduces the need for external components and simplifies board layout.
  • Small Footprint: Compact QFN package saves board space.
  • LVCMOS Compatible Outputs: Provides compatibility with standard logic levels.

Benefits:

  • Improved System Performance: Low jitter clock signals enhance data throughput and reduce errors.
  • Reduced BOM Cost: Integration of multiple clock functions into a single chip lowers the bill of materials.
  • Simplified Design: Integrated features and I2C programmability ease the design process.
  • Increased Design Flexibility: Four independent outputs enable flexible clocking architectures.
  • Lower Power Consumption: Optimized for low-power operation, contributing to energy efficiency.

Additional Details:

The SI5335A-B07636-GMR typically operates from a 2.5V or 3.3V power supply. For detailed specifications, including jitter performance at specific frequencies, frequency accuracy, and power consumption, consult the official datasheet from Skyworks Solutions Inc. The device is designed to meet stringent timing requirements in demanding applications. Proper impedance matching and PCB layout techniques are essential for achieving optimal performance. Verify the specific output frequency range and drive strength in the datasheet to ensure compatibility with the target application.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess