EN
  • EN
  • DE

SI5335B-B02379-GMR

Part No SI5335B-B02379-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266244-SI5335B-B02379-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335B-B02379-GMR CAD Model

Description

The SI5335B-B02379-GMR is a clock generator IC produced by Skyworks Solutions Inc. It's engineered to deliver precise and versatile clock signals suitable for a diverse range of electronic applications. Part of the Si5335 series, this device is characterized by its low jitter performance and the capability to generate multiple independent frequencies, meeting complex timing needs.

Applications

  • Networking equipment such as routers, switches, and servers
  • Data center infrastructure
  • Broadcast video and audio equipment
  • Test and measurement instruments
  • Industrial automation systems

Features

  • Four independent clock outputs, each configurable for different frequencies
  • Any-frequency clock generation supporting a wide range of output frequencies
  • Ultra-low phase jitter performance ensuring high signal integrity
  • I2C interface for configuration and control
  • Integrated voltage-controlled oscillator (VCO)
  • Small footprint package suitable for space-constrained designs
  • Glitchless switching between frequency settings

Benefits

  • Improved system performance due to precise and stable clock signals
  • Reduced bit error rate (BER) in high-speed data transmission applications
  • Simplified board design with integrated clock generation functions
  • Lower system cost by reducing the need for external components
  • Increased design flexibility with programmable output frequencies
  • Enhanced system reliability and stability
  • Faster time-to-market through easy configuration and integration

Additional Details

The SI5335B-B02379-GMR typically operates on a 2.5V or 3.3V power supply. It offers highly configurable clock outputs, enabling designers to select the precise frequencies required for specific applications. The integrated VCO helps minimize external component count and simplifies design. The I2C interface facilitates easy programming and control of the device's various parameters, including output frequencies, enable/disable settings, and other configuration options.

The low jitter performance is critical for maintaining signal integrity in high-speed digital systems. The glitchless switching feature ensures stable output clocks during frequency changes, preventing disruptions to system operation. Designed to meet the demanding requirements of modern electronic systems, the SI5335B-B02379-GMR provides a reliable and flexible clocking solution.

You May Also Be Interested in

Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess