EN
  • EN
  • DE

SI5335B-B08315-GMR

Part No SI5335B-B08315-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266359-SI5335B-B08315-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335B-B08315-GMR CAD Model

Description

The SI5335B-B08315-GMR is a precision clock generator manufactured by Skyworks Solutions Inc. It belongs to the SI5335 family, which provides versatile and high-performance clocking solutions for a wide array of electronic systems. This particular model is engineered to generate multiple clock frequencies with minimal jitter, ensuring optimal performance in sensitive applications.

Applications:

  • High-Speed Networking: Used in routers, switches, and other networking devices to provide accurate and stable clock signals for data transmission.
  • Server Systems: Essential for server motherboards and related components, providing precise timing for CPU, memory, and I/O operations.
  • Data Storage: Employed in storage controllers and devices, ensuring reliable data transfer and synchronization.
  • Broadcast and Video Equipment: Used in professional video cameras, switchers, and encoders to maintain precise timing for video and audio signals.
  • Industrial Control Systems: Provides timing signals for programmable logic controllers (PLCs) and other automation equipment.

Features:

  • Four Independent Clock Outputs: Allows for flexible distribution of clock signals to various system components.
  • Ultra-Low Jitter: Minimizes timing errors and ensures high signal integrity.
  • Frequency Synthesis: Enables generation of a wide range of output frequencies.
  • I2C Programmable: Simplifies configuration and control through a standard I2C interface.
  • Compact Package: Designed for space-constrained applications with a small QFN package.

Benefits:

  • Enhanced System Performance: Low-jitter clocks contribute to increased data throughput and reduced error rates.
  • Simplified Board Design: Integrated clock generation reduces the need for discrete clock components, simplifying PCB layout.
  • Reduced BOM Costs: Fewer components translate to lower overall system cost.
  • Faster Development Time: Easy programmability enables quick configuration and testing, accelerating product development cycles.
  • Improved System Reliability: Stable and accurate clock signals enhance system stability and longevity.

Additional Details:

The SI5335B-B08315-GMR typically operates with a supply voltage of 2.5V or 3.3V. The device is packaged in a QFN (Quad Flat No-leads) package for surface mount assembly. Detailed specifications, including output frequency ranges, jitter performance, and I2C communication protocols, are available in the official datasheet from Skyworks Solutions Inc.

The suffix "-B08315-GMR" signifies a specific factory-programmed configuration. Contact the manufacturer or authorized distributors for specific configuration details and availability information.

You May Also Be Interested in

Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess