EN
  • EN
  • DE

SI8238BB-C-IS1R

Part No SI8238BB-C-IS1R
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV GATE DRVR 16SOIC / 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Obsolete
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 5.6ns
Rise / Fall Time (Typ) 12ns, 12ns (Max)
Current - Output High, Low 2A, 4A
Current - Peak Output 4A
Voltage - Output Supply 9.4V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Standard Package 2,500
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243625-SI8238BB-C-IS1R
Ultra Librarian 3D Model Ultra Librarian SI8238BB-C-IS1R CAD Model

Description

The SI8238BB-C-IS1R is an isolated gate driver from Skyworks Solutions, designed to drive power MOSFETs and IGBTs with enhanced safety and performance. It features robust galvanic isolation, protecting control circuitry from high voltages. This specific model is engineered for applications requiring precise timing and high efficiency.

Applications

  • Switch-Mode Power Supplies (SMPS): Used in AC-DC and DC-DC converters for efficient power conversion.
  • Motor Control: Drives the power transistors in motor drives for precise motor control.
  • Solar Inverters: Enables efficient conversion of solar energy into usable AC power.
  • Uninterruptible Power Supplies (UPS): Provides reliable backup power by driving the inverter stage.
  • Industrial Automation: Used in power control circuits within automated systems for precise operation.

Features

  • Galvanic Isolation: Provides robust isolation, protecting control circuits from high voltages.
  • High Peak Output Current: Capable of delivering sufficient current to quickly switch power MOSFETs and IGBTs.
  • Short Propagation Delay: Ensures fast and precise switching performance.
  • Wide Operating Voltage Range: Suitable for various power supply voltages.
  • UVLO (Under-Voltage Lockout) protection: Prevents the gate driver from operating when the supply voltage is too low, protecting the power devices.
  • Dead-time control: Optimizes efficiency by preventing shoot-through currents in bridge configurations.
  • High CMTI (Common-Mode Transient Immunity): Ensures reliable operation in noisy environments.

Benefits

  • Enhanced Safety: Galvanic isolation protects users and equipment from hazardous voltages.
  • Improved Efficiency: Fast switching and dead-time control minimize switching losses.
  • Increased Reliability: UVLO protection and high CMTI enhance the robustness of the system.
  • Simplified Design: Integrated features reduce the need for external components.
  • Precise Control: Enables accurate control of power devices.

The SI8238BB-C-IS1R is typically packaged in an industry-standard surface-mount package for easy integration into existing designs. It is designed to meet stringent industry standards for safety and reliability. The device's fast switching speed and robust protection features make it well-suited for demanding power control applications, particularly where high levels of isolation are required. The 'R' suffix suggests it is packaged on tape and reel for automated assembly.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess