EN
  • EN
  • DE

SI8275BBD-IS1R

Part No SI8275BBD-IS1R
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description 4A 2.5 KV HIGH CMTI DUAL GATE DR / 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-QFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 200kV/µs
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Pulse Width Distortion (Max) 8ns
Rise / Fall Time (Typ) 10.5ns, 13.3ns
Current - Output High, Low 1.8A, 4A
Current - Peak Output 4A
Voltage - Output Supply 4.2V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-VDFN
Supplier Device Package 14-QFN (5x5)
Approval Agency CQC, CSA, UL, VDE
Base Product Number SI8275
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243791-SI8275BBD-IS1R
Ultra Librarian 3D Model Ultra Librarian SI8275BBD-IS1R CAD Model

Description

The SI8275BBD-IS1R is an isolated gate driver from Skyworks Solutions designed to drive power MOSFETs and IGBTs in various applications. This device provides robust galvanic isolation, ensuring that the control circuitry is protected from high voltages in the power stage. It is well-suited for applications requiring high efficiency, precise control, and robust isolation.

Applications

  • Switch-Mode Power Supplies (SMPS): Used in AC-DC and DC-DC converters to drive power transistors.
  • Motor Control: Controls the switching of power devices in motor drives for industrial and automotive applications.
  • Solar Inverters: Drives power semiconductors to convert DC power from solar panels to AC power.
  • Uninterruptible Power Supplies (UPS): Drives the transistors in the inverter stage to provide backup power during outages.
  • Industrial Automation: Used in various power control circuits within automated systems.

Features

  • Galvanic Isolation: Provides robust isolation, protecting control circuitry from high voltages.
  • High Peak Output Current: Delivers sufficient current to quickly switch power MOSFETs and IGBTs.
  • Short Propagation Delay: Ensures fast and precise switching performance.
  • Wide Operating Voltage Range: Suitable for various power supply voltages.
  • UVLO (Under-Voltage Lockout) Protection: Prevents the gate driver from operating when the supply voltage is too low, protecting the power devices.
  • Dead-Time Control: Optimizes efficiency by preventing shoot-through currents in bridge configurations.
  • High CMTI (Common-Mode Transient Immunity): Ensures reliable operation in noisy environments.

Benefits

  • Enhanced Safety: Galvanic isolation protects users and equipment from hazardous voltages.
  • Improved Efficiency: Fast switching and dead-time control minimize switching losses.
  • Increased Reliability: UVLO protection and high CMTI enhance the robustness of the system.
  • Simplified Design: Integrated features reduce the need for external components.
  • Precise Control: Enables accurate control of power devices.

The SI8275BBD-IS1R is typically packaged in a standard surface-mount package for easy integration into PCB designs. It is designed to meet stringent industry standards for safety and reliability. The 'R' suffix suggests that the part is supplied on tape and reel for automated assembly processes. Its fast switching speed, robust protection features, and high isolation voltage make it a suitable choice for demanding power control applications.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess