EN
  • EN
  • DE

SI8445BB-C-IS1R

Part No SI8445BB-C-IS1R
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs (Typ)
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 9.5ns, 9.5ns
Pulse Width Distortion (Max) 2.5ns
Rise / Fall Time (Typ) 3.8ns, 2.8ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI8445
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244212-SI8445BB-C-IS1R
Ultra Librarian 3D Model Ultra Librarian SI8445BB-C-IS1R CAD Model

Description

The SI8445BB-C-IS1R is a quad-channel digital isolator from Skyworks Solutions Inc. designed for robust galvanic isolation in various applications. This device offers high-speed data transfer, low power consumption, and excellent noise immunity. It provides a safe and reliable means of transmitting digital signals between circuits with different voltage domains, preventing ground loops and isolating sensitive components.

Applications

  • Industrial Automation: Used to isolate communication buses in programmable logic controllers (PLCs), motor drives, and other industrial control systems.
  • Medical Equipment: Provides isolation in patient monitoring systems, diagnostic equipment, and other medical instruments to ensure patient safety.
  • Power Supplies: Integrated into power supplies and power converters to isolate control circuits from high-voltage power stages.
  • Communication Systems: Used to isolate communication interfaces such as SPI, I2C, and UART in networking equipment and telecommunications systems.
  • Data Acquisition Systems: Isolates analog-to-digital converters (ADCs) and other data acquisition components from noisy environments.

Features

  • Quad-Channel Isolation: Provides four independent isolation channels in a single package, offering flexibility in system design.
  • Galvanic Isolation: Offers robust galvanic isolation between input and output channels, enhancing safety and preventing ground loops.
  • High Data Rate: Supports high-speed data transmission, enabling fast and reliable communication.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power dissipation in isolated systems.
  • Bidirectional and Unidirectional Configurations: Available in various channel configurations to accommodate different application requirements.
  • Wide Operating Voltage Range: Supports a broad range of input and output voltages, accommodating various application requirements.
  • Robust Noise Immunity: Offers high immunity to noise and transient disturbances, ensuring reliable data transmission.

Benefits

  • Enhanced Safety: Galvanic isolation provides a high level of safety by preventing high-voltage transients from propagating to sensitive circuitry.
  • Improved Performance: High data rate and robust noise immunity ensure fast and reliable communication, enhancing overall system performance.
  • Reduced Power Consumption: Low power consumption minimizes energy dissipation, improving system efficiency and reducing operating costs.
  • Simplified Design: Integration of multiple channels in a single package simplifies system design and reduces component count.
  • Increased Reliability: Robust design and high noise immunity ensure reliable operation in harsh environments, extending the lifespan of the system.

Additional Details

The SI8445BB-C-IS1R operates over a wide temperature range, making it suitable for use in industrial and automotive applications. It is designed to meet stringent industry standards for safety and reliability. The device is available in various package options to accommodate different mounting requirements.

You May Also Be Interested in

NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Analog Devices Inc.
QUAD 2.5BPS 2+2 LVDS ISOLATOR
Lowest to $71.3060
Analog Devices Inc.
3.75KV 480MBPS USB DIG ISOLATOR
Lowest to $135.3384
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 150kV/us CMTI SOIC-16-WB
Lowest to $0.4075
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Texas Instruments
GENERAL-PURPOSE, DUAL-CHANNEL, 1
Lowest to $1.5135
Texas Instruments
DGTL ISO 3000VRMS 6CH 16SSOP
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess