EN
  • EN
  • DE

SI86S621BC-IS

Part No SI86S621BC-IS
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description 3.75 KVRMS ISOLATOR, 2 UNIDIRECT / Digital Isolator Channel CMTI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tube
Standard Package 96
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342582-SI86S621BC-IS
Ultra Librarian 3D Model Ultra Librarian SI86S621BC-IS CAD Model

Description

The SI86S621BC-IS is a high-performance, single-channel digital isolator from Skyworks Solutions Inc. It is designed to provide robust galvanic isolation between two circuits, protecting sensitive components from high voltages and noise. This isolator is characterized by its high data rate, low propagation delay, and excellent noise immunity, making it suitable for a wide range of industrial, automotive, and medical applications.

Applications

  • Isolated SPI/I2C interfaces: Isolates serial communication buses in industrial control systems.
  • Motor control: Provides isolation for gate drivers and feedback signals in motor drives.
  • Power supply isolation: Isolates power supply control circuits to protect sensitive components.
  • Medical equipment: Ensures patient safety by isolating medical devices from potentially hazardous voltages.
  • Automotive applications: Provides isolation in automotive systems for safety and reliability.

Features

  • Single-channel digital isolator: Provides isolation for a single digital signal.
  • High data rate: Supports high-speed data transmission.
  • Low propagation delay: Minimizes signal delay for improved system performance.
  • High noise immunity: Rejects noise and transients for reliable operation.
  • Galvanic isolation: Provides robust isolation between circuits.
  • Compact package: Small footprint allows for space-saving designs.

Benefits

  • Improved safety: Galvanic isolation protects circuits from high voltages and noise.
  • Enhanced performance: High data rate and low propagation delay enable high-speed communication.
  • Increased reliability: High noise immunity ensures reliable operation in harsh environments.
  • Simplified system design: Integrated isolation simplifies system design.
  • Reduced board space: Compact package saves valuable board space.

Additional Details

The SI86S621BC-IS uses capacitive isolation technology to achieve high isolation voltage. The isolator typically requires a power supply on both the input and output sides. The specific data rate, propagation delay, and isolation voltage ratings can be found in the product datasheet. Considerations for PCB layout are important for maintaining the isolation integrity of the device; creepage and clearance distances should be carefully observed. The datasheet contains detailed information on recommended operating conditions and application circuits.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 100kV/us CMTI SOIC-16
Lowest to $0.9023
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us 3V~5.5V SOIC-16-WB Digital Isolators RoHS
Lowest to $4.3657
2Pai Semiconductor
75kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.3490
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.3639
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 6 Channel 150Mbps 100kV/us CMTI SOIC-16
Lowest to $1.0333

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess