EN
  • EN
  • DE

SI88222EC-IS

Part No SI88222EC-IS
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 40kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 0/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 40kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 23ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI88222
Standard Package 46
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244083-SI88222EC-IS
Ultra Librarian 3D Model Ultra Librarian SI88222EC-IS CAD Model

Description

The SI88222EC-IS is a digital isolator with an integrated DC-DC converter from Skyworks Solutions Inc. This device provides robust galvanic isolation for digital signals while also supplying isolated power, simplifying design and reducing board space in various applications. It combines data isolation and power isolation in a single package, enhancing system efficiency and reliability.

Applications

  • Isolated Power Supplies: Used in power supplies to isolate the control circuitry from the high-voltage power stage, ensuring safety and preventing ground loops.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), motor drives, and other industrial control systems to isolate communication interfaces and power sensitive components.
  • Medical Equipment: Provides both signal and power isolation in patient monitoring devices, diagnostic equipment, and other medical instruments to ensure patient safety.
  • Renewable Energy Systems: Used in solar inverters and wind turbine control systems to isolate control signals and power, protecting sensitive electronics from high-voltage transients.
  • Data Acquisition Systems: Isolates analog-to-digital converters (ADCs) and other data acquisition components from noisy environments, ensuring accurate and reliable data collection.

Features

  • Integrated DC-DC Converter: Provides isolated power up to a specified power level, eliminating the need for separate isolated power supplies.
  • Dual-Channel Digital Isolator: Offers two independent isolation channels for transmitting digital signals across the isolation barrier.
  • Galvanic Isolation: Provides robust galvanic isolation between input and output channels, enhancing safety and preventing ground loops.
  • High Data Rate: Supports high-speed data transmission, enabling fast and reliable communication.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power dissipation in isolated systems.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, providing flexibility in system design.
  • Robust Noise Immunity: Offers high immunity to noise and transient disturbances, ensuring reliable data transmission.

Benefits

  • Simplified Design: The integration of both signal and power isolation in a single package simplifies system design, reduces component count, and saves board space.
  • Enhanced Safety: Galvanic isolation provides a high level of safety by preventing high-voltage transients from propagating to sensitive circuitry.
  • Improved Performance: High data rate and robust noise immunity ensure fast and reliable communication, enhancing overall system performance.
  • Reduced Power Consumption: Low power consumption minimizes energy dissipation, improving system efficiency and reducing operating costs.
  • Increased Reliability: Robust design and high noise immunity ensure reliable operation in harsh environments, extending the lifespan of the system.

Additional Details

The SI88222EC-IS operates over a wide temperature range, making it suitable for use in industrial and automotive applications. It is designed to meet stringent industry standards for safety and reliability. The device is available in various package options to accommodate different mounting requirements.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 40Mbps 150kV/us CMTI SOIC-8
Lowest to $0.1747
Texas Instruments
GENERAL-PURPOSE, DUAL-CHANNEL, 1
Lowest to $1.5135
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.2613
Texas Instruments
DGTL ISO 3000VRMS 6CH 16SSOP
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 6 Channel 150Mbps 100kV/us CMTI SOIC-16
Lowest to $1.0333
Analog Devices Inc.
2-CHANNEL REINFORCED DIIGITAL IS
Need more? Email Us
Analog Devices Inc.
5KV 480MBPS USB DIG ISOLATOR HOS
Lowest to $58.6467
Analog Devices Inc.
QUAD 2.5BPS 2+2 LVDS ISOLATOR
Lowest to $71.3060

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess