EN
  • EN
  • DE

SI89226ED-ISR

Part No SI89226ED-ISR
Manufacturer Skyworks Solutions Inc.
Catalog Linear - Amplifiers - Special Purpose
Description POWER ISOLATION / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Base Product Number SI89226
Standard Package 1,250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342601-SI89226ED-ISR
Ultra Librarian 3D Model Ultra Librarian SI89226ED-ISR CAD Model

Description

The SI89226ED-ISR integrated circuit is a linear amplifier special purpose amplifier.

  • Packaging: Tape and reel
  • Standard Package: 1,250
  • ECCN: EAR99 compliant
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8542.39.0001
  • Applications: Not Specified
  • Mounting Type: Not Specified
  • Package/Case: Not Specified
  • Supplier Device Package: Not Specified

You May Also Be Interested in

Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess