EN
  • EN
  • DE

SI8935D-IS4R

Part No SI8935D-IS4R
Manufacturer Skyworks Solutions Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description POWER ISOLATION / Modulator 1 b 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type Modulator
Number of Channels 1
Resolution (Bits) 1 b
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 5.5V, 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number SI8935
Standard Package 1,250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342609-SI8935D-IS4R
Ultra Librarian 3D Model Ultra Librarian SI8935D-IS4R CAD Model

Description

The SI8935D-IS4R is an isolated amplifier from Skyworks Solutions Inc. It's designed for accurate current and voltage sensing in high-voltage applications, providing robust galvanic isolation between the high-voltage and low-voltage sides. This isolation protects sensitive control circuitry and enables precise measurements in applications like motor drives, power inverters, and solar power systems. The device features high accuracy, low offset drift, and excellent linearity.

Applications

  • Current Sensing in Motor Drives: Precise current measurement for motor control and protection.
  • Voltage Sensing in Power Inverters: Accurate voltage monitoring in solar inverters, UPS systems, and other power conversion applications.
  • DC-DC Converter Feedback: Providing isolated feedback signals for regulating DC-DC converters.
  • Battery Management Systems (BMS): Measuring battery current and voltage with high accuracy and isolation.
  • Power Monitoring in Industrial Systems: Monitoring power consumption and performance in various industrial applications.

Features

  • Galvanic Isolation: Provides robust isolation between the high-voltage and low-voltage sides.
  • High Accuracy: Ensures precise current and voltage measurements.
  • Low Offset Drift: Minimizes errors due to temperature variations.
  • Excellent Linearity: Maintains accuracy over a wide input range.
  • High Common-Mode Transient Immunity (CMTI): Rejects noise and transients in harsh environments.
  • Differential Output: Provides a differential output signal for improved noise immunity.

Benefits

  • Enhanced Safety: Galvanic isolation protects sensitive circuitry from high voltages.
  • Accurate Measurements: High accuracy and low offset drift ensure reliable performance.
  • Improved System Performance: Precise current and voltage sensing enables optimized control.
  • Simplified Design: Integrated isolation simplifies system design.
  • Robust Operation: High CMTI ensures reliable operation in noisy environments.

Additional Details

The SI8935D-IS4R utilizes capacitive isolation technology to achieve its high isolation voltage. The device typically requires a power supply on both the input and output sides. The specific isolation voltage, accuracy specifications, and bandwidth are detailed in the product datasheet. Proper PCB layout is crucial for maintaining isolation integrity and minimizing noise; creepage and clearance distances should be carefully observed. The datasheet provides detailed recommendations for external components, operating conditions, and application circuits. The IS4R likely refers to a specific package variation and tape reel orientation.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess