EN
  • EN
  • DE

LTC2634IMSE-LZ8#PBF

Part No LTC2634IMSE-LZ8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 10MSOP / 8 Bit Digital to Analog Converter 4 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 8
Number of D/A Converters 4
Settling Time 3.3µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.05, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 85°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting Surface Mount
Base Product Number LTC2634
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1323153-LTC2634IMSE-LZ8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2634IMSE-LZ8#PBF CAD Model

Description

Product Overview: LTC2634IMSE-LZ8#PBF

The LTC2634IMSE-LZ8#PBF is a high-precision, octal 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to provide robust performance in a wide range of applications. It is a member of the LTC2634 family of octal DACs, which are renowned for their ease of use and integration into various electronic systems.

Key Features

  • Resolution: This product offers 12-bit resolution, allowing for fine-grained analog output control.
  • Channel Count: As an octal DAC, it features eight independent DAC channels, making it suitable for multi-channel applications.
  • Output Range: The LTC2634IMSE-LZ8#PBF supports a flexible reference input, which determines the full-scale output voltage, providing versatility in different system designs.
  • Interface: It includes a 3-wire SPI-compatible serial interface, facilitating simple communication with microcontrollers and digital systems.
  • Power Supply: The device operates from a single 2.7V to 5.5V supply, accommodating various power requirements.
  • Package: Housed in a compact 16-lead MSOP package, it is designed for space-constrained applications.
  • Integrated Features: The DAC includes integrated precision reference and output buffers, reducing external component count and simplifying design.

Applications

The LTC2634IMSE-LZ8#PBF is ideal for a diverse range of applications where accurate digital-to-analog conversion is critical. It is commonly used in:

  • Process control and industrial automation systems
  • Data acquisition systems
  • Automotive systems
  • Portable battery-powered devices
  • Communication systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2634IMSE-LZ8#PBF is built to meet high standards, ensuring stable performance across its operational temperature range and longevity in demanding environments. With its robust design and advanced features, this DAC is an excellent choice for designers seeking a reliable and high-performing multi-channel analog output solution.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
Lowest to $7.1344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $329.1253 $329.1253
2+ $295.0782 $590.1564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess