EN
  • EN
  • DE

SL28PCIE06ALCT

Part No SL28PCIE06ALCT
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Application Specific
Description IC CLOCK PCIE GEN QFN / IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Product Status Obsolete
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 2,500
Win Source Part Number 1179490-SL28PCIE06ALCT
Ultra Librarian 3D Model Ultra Librarian SL28PCIE06ALCT CAD Model

Description

The SL28PCIE06ALCT is a clock generator from Skyworks Solutions, designed to meet the requirements of PCI Express (PCIe) applications. This clock generator provides high-performance timing solutions, offering low jitter and phase noise, which are critical for PCIe Gen1, Gen2 and Gen3 applications.

Applications

  • PCIe Add-in Cards: Used in graphic cards, network interface cards (NICs), and storage controllers to provide reference clocks.
  • Motherboards: Provides clock signals for PCIe slots and integrated PCIe devices.
  • Embedded Systems: Utilized in embedded systems that require PCIe interfaces for expansion and communication.
  • Servers and Workstations: Generates clock signals for PCIe-based components in server and workstation platforms.
  • Industrial PCs: Integrated into industrial PCs that use PCIe for connecting various peripherals and expansion cards.

Features

  • PCIe Gen1/2/3 Compliance: Meets the jitter and phase noise requirements of PCIe Gen1, Gen2 and Gen3 specifications.
  • Multiple Output Clocks: Provides multiple differential output clocks to support various PCIe devices.
  • Low Jitter and Phase Noise: Ensures high signal integrity for reliable PCIe communication.
  • Integrated Termination Resistors: Simplifies board layout and reduces component count.
  • Power Management Features: Supports power-down modes to minimize power consumption.

Benefits

  • Enhanced PCIe Performance: Low jitter and phase noise ensure reliable high-speed data transfer.
  • Simplified Design: Integrated termination resistors and minimal external components reduce design complexity.
  • Reduced BOM Cost: Integration of multiple clock outputs reduces the number of required components.
  • Lower Power Consumption: Power management features contribute to energy-efficient systems.
  • Improved System Reliability: High signal integrity and robust design ensure stable and reliable operation.

Additional Details

The SL28PCIE06ALCT typically operates from a 3.3V supply and features a high level of integration to minimize the board space. It supports various output frequencies, complying with PCIe specifications. The device is packaged in a small form factor, making it suitable for space-constrained applications. The clock generator is designed to provide clean and stable clock signals, ensuring optimal performance of PCIe-based systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess