EN
  • EN
  • DE
  • IT

SMP1321-004LF

Part No SMP1321-004LF
Manufacturer Skyworks Solutions Inc.
Description Low Capacitance Plastic Packaged PIN Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1252085-SMP1321-004LF
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP1321-004LF CAD Model

Description

The SMP1321-004LF is a silicon PIN diode designed for use in various RF and microwave applications. Manufactured by Skyworks Solutions Inc., this diode is known for its low distortion and fast switching speeds.

Applications:

  • RF Switches: Used in RF switches for signal routing and selection.
  • Attenuators: Employed in attenuators for controlling the signal level.
  • Phase Shifters: Suitable for use in phase shifters for adjusting the phase of RF signals.
  • Limiters: Utilized in limiters for protecting sensitive components from high-power signals.
  • Tunable Filters: Used in tunable filters for selecting specific frequency bands.

Features:

  • Low Distortion: Designed for low intermodulation distortion (IMD), ensuring signal integrity.
  • Fast Switching Speed: Enables rapid switching between different states.
  • Low Capacitance: Minimises parasitic capacitance, improving high-frequency performance.
  • Surface Mount Package: Available in a small surface mount package for easy integration.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • Improved Signal Quality: Low distortion ensures high-quality signal transmission.
  • Fast Response Time: Fast switching speed enables quick and efficient signal control.
  • High-Frequency Performance: Low capacitance allows for optimal performance at high frequencies.
  • Compact Design: Small surface mount package saves board space.

Additional Details:

The SMP1321-004LF typically has a low series resistance and a high breakdown voltage. The forward current rating is typically in the range of tens of milliamps. It is commonly used in cellular base stations, wireless communication systems, and radar systems. Refer to the Skyworks datasheet for detailed electrical and mechanical specifications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5272 $61.0880
90+ $1.2532 $112.7880
140+ $1.2140 $169.9600
195+ $1.1749 $229.1055
250+ $1.1357 $283.9250
330+ $1.0182 $336.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,995 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess