EN
  • EN
  • DE

SMP1322-016

Part No SMP1322-016
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family RF Diodes
Win Source Part Number 191071-SMP1322-016
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1322-016 CAD Model

Description

The SMP1322-016 from Skyworks Solutions Inc. is a silicon PIN diode designed for a variety of RF and microwave applications. This diode offers excellent performance characteristics, including low insertion loss, high isolation, and fast switching speeds, making it suitable for demanding environments. Its robust design ensures reliability and consistency in performance.

Applications:

  • RF Switches: Used in SPDT, SP3T, and SPnT switch configurations for signal routing.
  • Attenuators: Employed in variable attenuators to control signal levels.
  • Phase Shifters: Integrated into phase shifters for adjusting the phase of RF signals.
  • Limiters: Protects sensitive receiver components from high power signals.
  • Transmit/Receive (T/R) Switches: Commonly found in radar systems and communication devices to switch between transmit and receive modes.

Features:

  • Low Insertion Loss: Minimizes signal attenuation in the on-state.
  • High Isolation: Provides excellent signal isolation in the off-state.
  • Fast Switching Speed: Enables rapid switching between states.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.
  • Surface Mount Package: Facilitates easy integration into circuit boards.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to better signal quality and overall system performance.
  • Enhanced Reliability: Robust design ensures consistent and reliable operation in various environmental conditions.
  • Simplified Design: Surface mount package allows for easy and efficient PCB layout.
  • Compact Size: Small form factor enables integration into space-constrained applications.
  • Increased Design Flexibility: Versatile characteristics make it suitable for a wide range of RF and microwave applications.

Additional Details:

The SMP1322-016 is typically supplied in a surface-mount package, which aids in automated assembly processes. Its electrical characteristics are optimized for use in frequencies ranging from VHF to microwave. The diode's low capacitance and resistance ensure minimal impact on circuit impedance, contributing to impedance matching and signal integrity. The materials used in its construction are selected for their high reliability and thermal stability, guaranteeing consistent performance over a wide temperature range. This diode is often used in wireless communication systems, radar applications, and test and measurement equipment where precise control of RF signals is essential.

You May Also Be Interested in

Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391
M/A-Com Technology Solutions
Lowest to $0.4451
M/A-Com Technology Solutions
Lowest to $11.4253
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.2513
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess