EN
  • EN
  • DE

SCPU-17-G-2.00-BMS-AM

Part No SCPU-17-G-2.00-BMS-AM
Manufacturer Samtec Inc.
Catalog USB Cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>USB Cables
Mfr Samtec Inc.
Series AccliMate™ SCPU
Package Bag
Product Status Obsolete
Configuration A Male to B Male (Circular Coupling)
Length 6.56' (2.00m)
Specifications USB 2.0
Wire Gauge 20 AWG, 25 AWG, 28 AWG
Shielding Shielded
Color Black
Features Data Transfer and Charge, Industrial Environments - IP68
Base Product Number SCPU-17
Other Names SCPU-17-G-2.00-SB,SCPU-G-2.00-SB,SAM8633
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 1309218-SCPU-17-G-2.00-BMS-AM
Ultra Librarian 3D Model Ultra Librarian SCPU-17-G-2.00-BMS-AM CAD Model

Description

The SCPU-17-G-2.00-BMS-AM is a USB cable assembly manufactured by Samtec Inc.

  • Series: AccliMate™ SCPU
  • Length: 6.56' (2.00m)
  • Shielding: Shielded
  • Configuration: A male to B male (circular coupling)
  • Rating: IP68
  • Wire Gauges: 20 AWG, 25 AWG and 28 AWG
  • USB: USB 2.0
  • Fastening: Push-Pull
  • Package: Bag

You May Also Be Interested in

Tripp Lite
USB 2.0 Cable A Male to A Male 6.00' (1.83m)
Need more? Email Us
Molex, LLC
CBL USB2.0 A RCPT-WIRE W/COUPL
Need more? Email Us
Adafruit Industries LLC
USB 2.0 Cable Mini B Female to Mini B Male 1.00' (304.8mm) Shielded
Need more? Email Us
TE Connectivity
CBL USB2.0 A PLUG TO B PLG 16.4'
Lowest to $43.6364
Omron
2M PASS USB2 A TO MIN B M/M LS
Need more? Email Us
Wurth Electronics Inc
CABLE A RCPT TO C PLUG 0.16'
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Omron
3M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
Samtec Inc.
CBL USB2.0 A PLUG TO A PLG 6.56'
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess