EN
  • EN
  • DE
  • IT

SMP1331-087LF

Part No SMP1331-087LF
Manufacturer Skyworks Solutions Inc.
Catalog RFFETs
Description RF DIODE PIN 200V 750MW 2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 12 Weeks
Features RF Diode PIN - Single 200V 200 mA 750 mW 2-QFN (2x2)
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Package 2-VSFN Exposed Pad
Case / Package 2-QFN (2x2)
Family Name SMP1331
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0060
Other Part Number 863-1758-1, 863-1758-2, 863-1758-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896275-SMP1331-087LF
Ultra Librarian 3D Model Ultra Librarian SMP1331-087LF CAD Model

Description

The SMP1331-087LF is an RF diode PIN manufactured by Skyworks Solutions Inc.

  • Ratings: Single 200V, 200mA, 750mW
  • Package Type: 2-VSFN exposed pad
  • Case/Package: 2-QFN (2x2)
  • Operating Temperature Range: -55°C to 175°C
  • Category: Discrete semiconductor products
  • Supply and demand status: Balanced
  • Popularity: High

You May Also Be Interested in

Toshiba Semiconductor and Storage
N CHANNEL DUAL GATE MOS TYPE (TV TUNER, UHF RF, VHF WIDE BAND RF AMPLIFIER APPLICATIONS)
Lowest to $3.6376
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $9.0941
Renesas Electronics America
Need more? Email Us
Sony
Lowest to $7.3050
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3484 $70.4520
70+ $1.9270 $134.8900
105+ $1.8668 $196.0140
145+ $1.8066 $261.9570
190+ $1.7464 $331.8160
250+ $1.5656 $391.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,938 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess