EN
  • EN
  • DE

SMS3923-005

Part No SMS3923-005
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description DIODE SCHOTTKY 20V SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 20V
Current - Max 50mA
Power Dissipation (Max) 75mW
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23
Win Source Part Number 329703-SMS3923-005
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMS3923-005 CAD Model

Description

The SMS3923-005 is a silicon Schottky diode manufactured by Skyworks Solutions Inc. It is designed for use in RF and microwave applications, specifically for detection, mixing, and switching circuits. The diode is characterized by its low series resistance and low junction capacitance, making it suitable for high-frequency operations.

Applications:

  • RF Detection
  • Microwave Mixing
  • RF Switching
  • Frequency Multiplication
  • Sampling Circuits
  • Radar Systems

Features:

  • Low series resistance
  • Low junction capacitance
  • High sensitivity
  • Small footprint
  • Surface mount package

Benefits:

  • Improved signal detection sensitivity
  • Enhanced mixing efficiency
  • Faster switching speeds
  • Reduced insertion loss in switching applications
  • Compact design suitable for miniaturized circuits

Detailed Specs:

The SMS3923-005 features a low series resistance, typically around 4-6 ohms, and a low junction capacitance, typically around 0.8 pF. It is designed to operate at high frequencies, commonly in the GHz range. The device is available in a small surface mount package, facilitating automated assembly. It is designed to withstand high levels of ESD and is RoHS compliant. The operating temperature range is typically from -55°C to +150°C.

Skyworks Solutions Inc.'s SMS3923-005 silicon Schottky diode offers excellent performance in RF and microwave circuits. Its low series resistance and junction capacitance enable efficient signal processing at high frequencies. The small size and robust design make it a reliable choice for various applications. By using this diode, designers can improve the performance and efficiency of their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
DIODE, BEAMLEAD SRD, E28X
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,DIE
Need more? Email Us
MACOM Technology Solutions
RF DIODE PIN 200V 2.5W AXIAL
Need more? Email Us
MACOM Technology Solutions
HMIC,SURMOUNT,PIN
Need more? Email Us
MACOM Technology Solutions
COM SCHOTTKY BEAMLEAD, B42
Need more? Email Us
Infineon Technologies
BAR 64-03W E6327 Infineon Technologies PIN Diodes Silicon PIN Diode 150V 100mA datasheet, inventory, & pricing.
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN-BEAMLEAD-PACKAGE, 0402
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,CERAMIC_PKG,SI
Need more? Email Us
General Semiconductor
RF PIN DIODE 100V DUAL CC SOT323
Lowest to $0.0874

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess