EN
  • EN
  • DE

SMS7621-011

Part No SMS7621-011
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family RF Diodes
Win Source Part Number 191101-SMS7621-011
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMS7621-011 CAD Model

Description

The Skyworks Solutions Inc. SMS7621-011 is a silicon PIN diode limiter module designed for receiver protection in various RF and microwave applications. This module provides robust protection against high-power signals, preventing damage to sensitive receiver components. It is characterized by its low insertion loss, high isolation, and fast response time.

Applications:

  • Radar Systems: Protects receiver front-ends from high-power transmit pulses.
  • Communication Systems: Safeguards sensitive receiver circuits in wireless communication devices.
  • Electronic Warfare (EW): Provides protection in EW receivers against jamming signals.
  • Test and Measurement Equipment: Protects spectrum analyzers and other sensitive instruments.
  • Military Radios: Ensures reliable performance of radio receivers in harsh environments.

Features:

  • PIN Diode Technology: Utilizes PIN diodes for fast and effective limiting action.
  • Low Insertion Loss: Minimizes signal attenuation in the normal operating mode.
  • High Isolation: Provides strong attenuation of high-power signals.
  • Fast Response Time: Quickly responds to incoming high-power signals.
  • Compact Module: Small form factor allows for easy integration into various systems.

Benefits:

  • Receiver Protection: Prevents damage to sensitive receiver components.
  • Improved System Reliability: Enhances the overall reliability of RF and microwave systems.
  • Enhanced Performance: Maintains signal integrity by minimizing signal distortion.
  • Easy Integration: Simple to incorporate into existing designs.
  • Cost-Effective: Provides a cost-efficient solution for receiver protection.

Additional Details:

The SMS7621-011 operates over a broad frequency range, typically from 100 MHz to several GHz, depending on the specific configuration and application. The module features a low limiting threshold and can handle high input power levels. The device is typically packaged in a surface-mount package for ease of assembly. Skyworks Solutions is a leading provider of innovative RF and microwave solutions, and the SMS7621-011 is a testament to their expertise in receiver protection technology. The exact specifications (e.g., frequency range, power handling, insertion loss, isolation) will vary; refer to the official datasheet for precise details.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.0199
M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
M/A-Com Technology Solutions
Lowest to $5.5405
M/A-Com Technology Solutions
Lowest to $1.6817

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess