The SMS7621-074 is a surface mount Schottky diode manufactured by Skyworks Solutions Inc. It's designed for detector and mixer applications in the VHF and UHF bands. The diode offers low series resistance and low junction capacitance, making it suitable for high-frequency performance.
Applications:
- RF detectors
- RF mixers
- Sampling circuits
- Frequency doublers
Features:
- Low series resistance: Minimizes insertion loss and improves signal sensitivity.
- Low junction capacitance: Enhances high-frequency performance.
- Surface mount package: Allows for automated assembly and compact designs.
- Excellent temperature stability: Ensures reliable performance over a wide temperature range.
Benefits:
- Improved receiver sensitivity due to low series resistance and junction capacitance.
- Reduced power consumption in detector and mixer circuits.
- Simplified manufacturing process with surface mount technology.
- Stable performance across varying environmental conditions.
Technical Specifications:
The SMS7621-074 typically has a forward voltage of around 0.35V at 1mA, a junction capacitance of approximately 0.7 pF, and a series resistance of around 4 Ohms. It's designed for operation in VHF and UHF frequency ranges. A key characteristic is its ability to handle low signal levels efficiently. Consult the manufacturer’s datasheet for definitive specifications.
The SMS7621-074 is commonly used in wireless communication devices, radar systems, and other applications where high-frequency signal detection and mixing are required. Its compact size and reliable performance make it a versatile component for modern electronic systems.