EN
  • EN
  • DE

SMS7630

Part No SMS7630
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838256-SMS7630
Ultra Librarian 3D Model Ultra Librarian SMS7630 CAD Model

Description

The SMS7630 from Skyworks Solutions Inc. is a silicon PIN diode designed for a variety of RF and microwave applications. This diode is known for its low capacitance, low resistance, and fast switching speed, making it suitable for use in attenuators, switches, and limiters.

Applications:

  • RF Switches: Used in transmit/receive switches in wireless communication systems.
  • Attenuators: Employed in variable attenuators to control signal levels in RF circuits.
  • Limiters: Integrated into limiter circuits to protect sensitive receiver components from high power signals.
  • Phase Shifters: Utilized in phase shifter networks for adjusting the phase of RF signals.
  • Radar Systems: Found in radar applications for signal control and processing.

Features:

  • Low Capacitance: Minimizes signal loss and improves high-frequency performance.
  • Low Resistance: Reduces insertion loss in RF circuits.
  • Fast Switching Speed: Enables rapid signal control in switching applications.
  • Surface Mount Package: Facilitates automated assembly and compact circuit design.
  • High Reliability: Ensures consistent performance and long operational life.

Benefits:

  • Improved RF Performance: The low capacitance and resistance contribute to enhanced signal integrity and reduced signal loss.
  • Efficient Switching: The fast switching speed allows for quick and precise control of RF signals.
  • Compact Design: The surface mount package enables the creation of smaller, more integrated RF circuits.
  • Enhanced System Reliability: The diode's robust design ensures consistent performance and longevity, reducing the risk of system failures.
  • Cost-Effective Solution: Provides a balance of performance and cost for various RF applications.

Additional Details:

The SMS7630 is typically supplied in a small surface mount package such as a SOD-323 or similar. Key specifications include a low forward resistance (typically less than 1 ohm), a low capacitance (typically less than 0.3 pF), and a breakdown voltage suitable for handling moderate RF power levels. It is designed to operate over a wide frequency range, typically from VHF to microwave frequencies. The diode's performance is also relatively stable over temperature, making it suitable for use in demanding environmental conditions. The SMS7630 is often used in applications where precise control of RF signals and low signal loss are critical requirements.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Advantech Corp
SWITCH SL set USA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess