EN
  • EN
  • DE

SMV1214-074LF

Part No SMV1214-074LF
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191147-SMV1214-074LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1214-074LF CAD Model

Description

The SMV1214-074LF from Skyworks Solutions Inc. is a silicon PIN diode designed for various RF and microwave applications. This diode is particularly well-suited for use as a current controlled resistor in attenuators and switches. Its low forward resistance and fast switching speed make it a valuable component in high-performance RF circuits.

Applications:

  • RF Attenuators: Used in variable or step attenuators to control signal levels.
  • RF Switches: Employed in RF switches for signal routing and selection.
  • Phase Shifters: Integrated into phase shifters to adjust the phase of RF signals.
  • Limiter Circuits: Used to protect sensitive receiver components from high-power signals.
  • Test and Measurement Equipment: Found in RF test equipment for signal control and calibration.

Features:

  • Low Forward Resistance: Minimizes insertion loss in RF circuits.
  • Fast Switching Speed: Enables rapid switching in RF switch applications.
  • Silicon PIN Diode Technology: Provides high reliability and performance.
  • Low Capacitance: Reduces signal loading and improves high-frequency performance.
  • Surface Mount Package: Facilitates easy assembly onto printed circuit boards.

Benefits:

  • Improved RF Performance: Low forward resistance and low capacitance contribute to enhanced signal integrity and reduced insertion loss.
  • High Switching Speed: Enables fast and efficient signal routing in RF switches, improving system response time.
  • Increased System Reliability: The robust silicon PIN diode technology ensures stable and reliable operation over a wide range of operating conditions.
  • Simplified Circuit Design: The surface mount package simplifies PCB layout and assembly, reducing manufacturing costs and time.
  • Versatile Applications: Suitable for a broad range of RF and microwave applications, providing flexibility in design and implementation.

The SMV1214-074LF is typically used in applications requiring precise control over RF signal levels. Its electrical specifications include a low forward resistance, a low junction capacitance, and a high breakdown voltage. These characteristics make it suitable for use in both low-power and medium-power RF circuits. The diode's performance is highly dependent on the bias current applied, allowing for fine-tuning of the attenuation or switching characteristics. This makes it a versatile component for a variety of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess