EN
  • EN
  • DE
  • IT

SMV1233

Part No SMV1233
Manufacturer Skyworks Solutions Inc.
Description Hyperabrupt Tuning Varactors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1252201-SMV1233
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMV1233 CAD Model

Description

The SMV1233 is a silicon PIN diode designed and manufactured by Skyworks Solutions Inc. It is primarily used as a current controlled resistor in RF and microwave applications. Its key attribute is its low insertion loss and high isolation capabilities, making it suitable for switching, attenuating, and phase shifting circuits.

Applications

  • RF Switches: Used in SPDT, SP3T, and other multi-throw switches to route RF signals.
  • Variable Attenuators: Employed in circuits to adjust signal levels dynamically.
  • Phase Shifters: Integrated into circuits that alter the phase of RF signals.
  • Receiver Front-End Protection: Can be used to limit signal power to protect sensitive receiver components.
  • Automotive Radar Systems: Used in radar applications requiring precise RF signal control.

Features

  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the ON state.
  • High Isolation: Provides excellent signal blocking when the diode is in the OFF state.
  • Fast Switching Speed: Enables rapid changes between ON and OFF states.
  • Low Capacitance: Reduces signal loading and improves high-frequency performance.
  • Surface Mount Package: Facilitates easy and efficient assembly on printed circuit boards.

Benefits

  • Improved RF System Performance: Minimizes signal loss and maximizes signal isolation, leading to better overall system performance.
  • Precise Signal Control: Enables accurate adjustment of signal levels and phases in RF and microwave circuits.
  • Enhanced System Reliability: Protects sensitive receiver components from high power signals.
  • Compact Design: The small surface mount package allows for dense circuit layouts.
  • Cost-Effective Solution: Provides a cost-efficient way to implement RF switching and attenuation functions.

Additional Details

The SMV1233 typically exhibits a low series resistance in the forward-biased (ON) state and a low capacitance in the reverse-biased (OFF) state. Its switching speed is generally in the nanosecond range. The specific parameters vary with bias current and frequency. Consult the datasheet for detailed specifications regarding forward resistance, reverse capacitance, and switching speed at various operating conditions. The diode is commonly available in a small surface mount package such as a SOD-323 or similar.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess