EN
  • EN
  • DE
  • IT

SMV1235-004LF

Part No SMV1235-004LF
Manufacturer Skyworks Solutions Inc.
Description Hyperabrupt Tuning Varactors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1252208-SMV1235-004LF
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMV1235-004LF CAD Model

Description

The SMV1235-004LF is a silicon hyperabrupt junction varactor diode manufactured by Skyworks Solutions Inc. It is designed for voltage-controlled oscillators (VCOs), tunable filters, and other RF tuning applications.

Applications:

  • Voltage-Controlled Oscillators (VCOs)
  • Tunable Filters
  • Phase Shifters
  • Frequency Synthesizers
  • RF Tuning Circuits

Features:

  • High Tuning Ratio: Provides a wide capacitance tuning range.
  • Low Series Resistance: Minimizes insertion loss and improves circuit performance.
  • High Q-Factor: Offers high Q-factor for low noise and stable operation.
  • Surface Mount Package: Available in a small surface-mount package.
  • Lead-Free: Compliant with RoHS standards.
  • Hyperabrupt Junction: Provides a highly non-linear capacitance-voltage characteristic.

Benefits:

  • Wide Tuning Range: Enables wide frequency tuning in VCOs and tunable filters.
  • Improved Circuit Performance: Low series resistance minimizes insertion loss and improves overall circuit performance.
  • Low Noise Operation: High Q-factor ensures low noise operation in sensitive RF circuits.
  • Compact Design: Small surface-mount package allows for integration into space-constrained applications.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.
  • Precise Tuning: Hyperabrupt junction provides precise control over capacitance with voltage.

Additional Details:

The SMV1235-004LF typically has a specified capacitance range, Q-factor, and series resistance. The tuning voltage range and capacitance-voltage characteristic are crucial for design. Skyworks provides detailed datasheets with S-parameters, equivalent circuit models, and reliability information. Proper biasing and impedance matching are essential for optimal performance. It is available in a small SOT-23 or similar package.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess