EN
  • EN
  • DE

SMV1400-66LF

Part No SMV1400-66LF
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191195-SMV1400-66LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1400-66LF CAD Model

Description

The SMV1400-66LF is a silicon PIN diode manufactured by Skyworks Solutions Inc. It is designed for RF and microwave applications, particularly in switches, attenuators, and phase shifters. This diode offers excellent performance characteristics, including low insertion loss and high isolation, making it suitable for demanding wireless communication and radar systems.

Applications

  • RF Switches
  • RF Attenuators
  • Phase Shifters
  • Voltage Variable Attenuators (VVAs)
  • Limiter circuits

Features

  • Low insertion loss
  • High isolation
  • Fast switching speed
  • Surface mount package
  • Lead-Free (RoHS compliant)

Benefits

  • Improved signal transmission due to low insertion loss
  • Effective signal blocking due to high isolation
  • Quick response in high-frequency switching applications
  • Simplified manufacturing process due to surface mount package
  • Environmentally friendly due to lead-free design

Additional Details

The SMV1400-66LF features low forward resistance and low junction capacitance, which contribute to its excellent RF performance. Its fast switching speed enables efficient handling of high-frequency signals. This diode is commonly used in wireless communication systems, test and measurement equipment, and radar systems. Its lead-free construction meets environmental requirements.

The low insertion loss characteristic ensures minimal signal attenuation when the diode is in the 'on' state, maintaining signal integrity. The high isolation characteristic ensures effective signal blocking when the diode is in the 'off' state, preventing interference. The surface mount package facilitates automated assembly, reducing manufacturing costs. The SMV1400-66LF is a reliable and high-performance PIN diode designed for a wide range of RF and microwave applications.

Furthermore, the SMV1400-66LF exhibits excellent linearity, ensuring minimal signal distortion in communication systems. Its compact size and robust construction make it suitable for use in space-constrained environments and harsh operating conditions. The diode's electrical characteristics are precisely controlled during manufacturing to ensure consistent performance and long-term reliability. The SMV1400-66LF is a versatile PIN diode that meets the demands of modern RF and microwave systems.

You May Also Be Interested in

Renesas Electronics America
Varactors 1 Pair Common Cathode 14 V Through Hole MHD
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.9196
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.1746
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1013
M/A-Com Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Lowest to $1.1609
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2721
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess