EN
  • EN
  • DE

183NQ080-1

Part No 183NQ080-1
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 80V 180A PRM1-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 80V
Current - Average Rectified (Io) 180A
Voltage - Forward (Vf) (Maximum) @ If 950mV @ 180A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 4.5mA @ 80V
Capacitance @ Vr, F 4150pF @ 5V, 1MHz
Mounting Chassis Mount
Package HALF-PAK
Manufacturer Package PRM1-1 (Half Pak Module)
Operating Temperature - Junction -55°C ~ 175°C
Win Source Part Number 760702-183NQ080-1
Popularity Medium
Supply and Demand Status Limited
Family Name 183NQ080-1
Introduction Date December 01, 2012
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 183NQ080-1 CAD Model

Description

The SMC Diode Solutions 760702-183NQ080-1 is a discrete semiconductor product that belongs to the 183NQ080-1 family.

  • Type: Schottky diode
  • Current - Average Rectified (Io): 180A
  • Current - Reverse Leakage @ Vr: 4.5mA @ 80V
  • Package Type: HALF-PAK
  • Mounting Type: Chassis Mount
  • Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 180A
  • Voltage - DC Reverse (Vr) (Maximum): 80V
  • Capacitance @ Vr, F: 4150pF @ 5V, 1MHz
  • Operating Temperature - Junction: -55°C to 175°C
  • Introduction Date: December 01, 2012
  • Estimated EOL Date: 2025

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess