EN
  • EN
  • DE

CDG1KWLN40-500-H7PWL

Part No CDG1KWLN40-500-H7PWL
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Cyl; Air; Non Rot; Dbl Rod
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961778-CDG1KWLN40-500-H7PWL
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDG1KWLN40-500-H7PWL CAD Model

Description

The CDG1KWLN40-500-H7PWL is a rectifier diode manufactured by SMC Diode Solutions. It is designed to convert alternating current (AC) to direct current (DC) in various power supply and electronic circuit applications. Its robust construction and high surge current capability make it suitable for demanding industrial and commercial environments.

Applications

  • Switching Power Supplies: Used in power supplies to convert AC voltage to DC voltage for electronic devices.
  • Industrial Inverters: Employed in inverters to convert DC power to AC power for motor control and renewable energy systems.
  • Welding Equipment: Utilized in welding machines to provide rectified DC current for welding arcs.
  • Battery Chargers: Incorporated in battery chargers to convert AC power to DC power for charging batteries.
  • Motor Drives: Used in motor drives to rectify AC voltage and provide DC power to drive electric motors.

Features

  • High Surge Current Capability: Can withstand high surge currents without damage, ensuring reliable operation under fault conditions.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in rectification circuits.
  • High Reliability: Designed for long-term reliability in demanding applications.
  • Robust Package: Housed in a robust package for enhanced mechanical strength and thermal dissipation.
  • Lead-Free Finish: Compliant with RoHS environmental standards, ensuring a lead-free finish.

Benefits

  • Improved Power Conversion Efficiency: Low forward voltage drop maximizes efficiency in rectification circuits.
  • Enhanced System Reliability: High surge current capability protects against overcurrent events.
  • Long Service Life: Robust design ensures long-term performance and reduced maintenance costs.
  • Simplified Thermal Management: Robust package facilitates efficient heat dissipation.
  • Environmentally Friendly: Lead-free finish promotes environmental sustainability.

Additional Details

The CDG1KWLN40-500-H7PWL rectifier diode has a specific voltage and current rating, as detailed in the SMC Diode Solutions datasheet. It is important to consult the datasheet for information on maximum ratings, thermal characteristics, and recommended mounting procedures. Proper heat sinking is essential for reliable operation at high current levels. Consult the SMC Diode Solutions datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess