EN
  • EN
  • DE

IT1010-N31B1

Part No IT1010-N31B1
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc Regulator, Electro-pneu NIT1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980342-IT1010-N31B1
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IT1010-N31B1 CAD Model

Description

The IT1010-N31B1 is a Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events.

Applications

  • I/O ports
  • Data lines
  • Microprocessor protection
  • Networking equipment
  • Power supplies
  • Consumer electronics
  • Industrial control systems

Features

  • Low clamping voltage: Provides excellent protection by limiting the voltage to a safe level.
  • Fast response time: Reacts quickly to transient events, ensuring timely protection.
  • High surge capability: Can withstand high surge currents without degradation.
  • Small footprint: Compact package for space-constrained applications.
  • Low leakage current: Minimizes power consumption.
  • RoHS compliant: Environmentally friendly, lead-free construction.
  • Unidirectional configuration: Protection against positive transients.

Benefits

  • Effective transient protection: Safeguards sensitive components from damage due to voltage surges.
  • Improved system reliability: Reduces the risk of equipment failure and downtime.
  • Extended product lifespan: Protects electronic devices from premature wear and tear.
  • Simplified design: Easy to integrate into existing circuits.
  • Cost-effective solution: Provides reliable protection at a competitive price.

Additional Details

The IT1010-N31B1 TVS diode features a specific breakdown voltage, clamping voltage, and peak pulse power dissipation rating. These parameters are crucial for selecting the appropriate TVS diode for a given application. The specific package type, such as SOD-323 or similar, influences its footprint. Refer to the SMC Diode Solutions datasheet for IT1010-N31B1 for complete specifications, including breakdown voltage (VBR), clamping voltage (VC), peak pulse current (IPP), and operating temperature range. Understanding these parameters is essential for proper circuit design and protection.

You May Also Be Interested in

3M
KEYBOARD PLATFORM ADJUSTABLE KP2
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess