EN
  • EN
  • DE

ITV2051-212BL

Part No ITV2051-212BL
Manufacturer SMC Diode Solutions
Catalog OEM Parts (F - I)
Description Regulator; Electro-pneumatic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995709-ITV2051-212BL
Categories OEM Parts(F-I)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ITV2051-212BL CAD Model

Description

The ITV2051-212BL is a Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. It is specifically designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications

  • Data Lines Protection: Protecting data lines in communication interfaces such as USB, Ethernet, and RS-232.
  • I/O Ports Protection: Safeguarding I/O ports in microcontrollers, microprocessors, and other integrated circuits.
  • Automotive Electronics: Protecting automotive electronic systems from voltage surges and transients.
  • Consumer Electronics: Ensuring the reliability of consumer electronics such as smartphones, tablets, and laptops.
  • Industrial Equipment: Protecting industrial control systems and automation equipment from voltage disturbances.

Features

  • Low Clamping Voltage: Provides a low clamping voltage to protect sensitive components from overvoltage stress.
  • Fast Response Time: Offers a fast response time to quickly suppress transient voltages.
  • Low Capacitance: Features low capacitance to minimize signal distortion in high-speed data lines.
  • High Surge Capability: Designed to withstand high surge currents caused by ESD and lightning strikes.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • RoHS Compliant: Complies with RoHS standards for environmental protection.
  • Unidirectional Protection: Provides unidirectional protection against positive voltage transients.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage caused by voltage transients.
  • Reduced Downtime: Minimizes system downtime due to component failures caused by voltage surges.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed data lines.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Environmental Compliance: RoHS compliance ensures environmental protection.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic systems from voltage transients.

The ITV2051-212BL is typically surface-mounted on printed circuit boards (PCBs) and is designed to meet or exceed industry standards for ESD and surge protection. The device's standoff voltage is the maximum voltage that can be applied continuously without causing conduction, while the breakdown voltage is the voltage at which the device starts to conduct significantly. The clamping voltage is the maximum voltage that the protected circuit will see during a transient event. This TVS diode is an essential component for ensuring the robustness and reliability of electronic systems in various applications.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess