EN
  • EN
  • DE

UF4007G

Part No UF4007G
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 1A DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 694216-UF4007G
HTSUS 8541.10.0080
ECCN EAR99
REACH Status REACH Affected
MSL Level 1 (Unlimited)
Standard Package 5,000 pcs
Base Product Number UF400
Operating Temperature - Junction -65°C ~ 150°C
Supplier Device Package DO-41
Package / Case DO-204AL, DO-41, Axial
Mounting Type Through Hole
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Reverse Recovery Time (trr) 75 ns
Speed Fast Recovery =< 500ns, > 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.7 V @ 1 A
Current - Average Rectified (Io) 1A
Voltage - DC Reverse (Vr) (Max) 1000 V
Technology Standard
Product Status Active
Package Tape & Box (TB)
Mfr SMC Diode Solutions
Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Ultra Librarian 3D Model Ultra Librarian UF4007G CAD Model

Description

The UF4007G is a fast recovery rectifier diode designed for general-purpose rectification applications.

  • Maximum Reverse Voltage: 1000 V
  • Average Rectified Current: 1A
  • Forward Voltage Drop: 1.7 V @ 1 A
  • Reverse Recovery Time: 75 ns
  • Package: DO-204AL (DO-41)
  • Packaging: Tape & Box
  • Standard Package: 5,000 pcs
  • Series: UF400
  • Manufacturer: SMC Diode Solutions
  • Temperature Range: -65°C to 150°C

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess