EN
  • EN
  • DE
  • IT

CE1000MH

Part No CE1000MH
Manufacturer SolaHD
Catalog Power Transformers
Description PWR XFMR LAMINATED 1000VA CHAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Laminated Core
Primary Winding(s) Single, Multiple Taps
Center Tap Yes
Power - Max 1000VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545119-CE1000MH
Ultra Librarian 3D Model Ultra Librarian CE1000MH CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 100VA CHAS MT
Need more? Email Us
Tamura
PWR XFMR LAMINATED 2.5VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Tamura
PWR XFMR LAMINATED 12VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 7VA CHAS MT
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 30VA TH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess