Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Solid State Inc.
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 102V
Voltage - Breakdown (Min) 114V
Voltage - Clamping (Max) @ Ipp 165V
Current - Peak Pulse (10/1000µs) 9.1A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2383-1N5659A
Standard Package 10
Win Source Part Number 1011936-1N5659A
Ultra Librarian 3D Model Ultra Librarian 1N5659A CAD Model

Description

The Solid State Inc. 1N5659A is a Zener diode that falls under the category of TVS - diodes.

  • Manufacturer: Solid State Inc.
  • Category: TVS - diodes
  • Voltage Breakdown: 114V
  • Voltage Clamping: 165V @ Ipp
  • Supply and Demand Status: limited
  • Application: general-purpose applications that require Zener diodes

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC DO204AL / 53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Lowest to $1.1565
ECAD model for BZW04-33B-E3/54
STMicroelectronics
3-line low capacitance protection for high speed USB | TVS DIODE 3V 4FLIPCHIP
Lowest to $0.4685
ECAD model for USBULC6-3F3
Diodes Incorporated
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.0719
ECAD model for SMAJ15CA-13-F
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 51V 82.4V P600
Need more? Email Us
ECAD model for 5KP51A
STMicroelectronics
TVS DIODE 150VWM 343VC R6
Lowest to $3.0938
ECAD model for BZW50-150
ON Semiconductor
40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SOT23-3
Lowest to $0.0401
ECAD model for MMBZ15VDLT1
Littelfuse Inc.
TVS DIODE 64.1VWM 103VC DO214AA / 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.1689
ECAD model for TPSMB75CA
Diodes Incorporated
1500W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.4242
ECAD model for SMCJ5.0CA-13-F
Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention