EN
  • EN
  • DE

2N3868

Part No 2N3868
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V TO39
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type PNP
Voltage - Collector Emitter Breakdown (Max) 60 V
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 541116-2N3868
Ultra Librarian 3D Model Ultra Librarian 2N3868 CAD Model

Description

The 541116-2N3868 is a PNP bipolar transistor that is commonly used in electronic circuits.

  • Collector-Emitter Breakdown Voltage: 60V
  • Package: TO-205AD, TO-39-3 Metal Can
  • Product Status: Active
  • Manufacturer: Solid State Inc.
  • Standard Package: 10 pcs

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess