Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr Solid State Inc.
Series 2N5445
Package Box
Product Status Active
Triac Type Standard
Voltage - Off State 400 V
Current - On State (It (RMS)) (Max) 40 A
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 265A, 300A
Current - Gate Trigger (Igt) (Max) 80 mA
Current - Hold (Ih) (Max) 60 mA
Configuration Single
Temperature Range - Operating -65°C ~ 110°C (TC)
Mounting Type Stud Mount
Package / Case TO-208AA, TO-48-3, Stud
Supplier Device Package TO-48
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 906275-2N5445
Ultra Librarian 3D Model Ultra Librarian 2N5445 CAD Model

Description

The 906275-2N5445 is a single configuration TRIAC designed for discrete semiconductor applications.

  • Package: box
  • Standard Package: 10 pieces
  • Voltage Off State: 400V
  • Gate Trigger Voltage: 2.5V
  • Gate Trigger Current: 80mA
  • On-State Current: 40A (RMS)
  • Non-Repetitive Surge Current (50Hz): 265A
  • Non-Repetitive Surge Current (60Hz): 300A
  • Mounting: stud mounting
  • Package: TO-208AA, TO-48-3, Stud
  • Operating Temperature Range: -65°C to 110°C
  • Status: active
  • Manufacturer: Solid State Inc.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
WeEn Semiconductors
TRIAC SENS GATE 400V 0.6A TO92-3
Need more? Email Us
ECAD model for MAC97A8/DG,412
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA312B-600C,118
WeEn Semiconductors
WeEn Semiconductors ACTT8B-800C0T/D2PAK/REEL 13" Q
Lowest to $1.5599
ECAD model for ACTT8B-800C0T
STMicroelectronics
TRIAC 800V 0.8A 10MA SMBFLAT-3
Lowest to $0.4532
ECAD model for ACS108-8SUN-TR
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for ACTT2X-800E,127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention