Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194294-STD10NM60M2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD10NM60M2 CAD Model

Description

Product Overview: STD10NM60M2 - STMicroelectronics

The STD10NM60M2 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, one of the industry leaders in semiconductor technology. This product is designed to deliver efficiency and reliability in a variety of power applications. With its advanced MDmesh™ M2 technology, it stands out for offering low on-resistance and high switching speed, making it an excellent choice for high-efficiency converters and energy-saving solutions.

Key Features

  • Voltage Rating: The STD10NM60M2 boasts a drain-source voltage (V<sub>DS) of 600V, which enables it to handle high voltage applications with ease.
  • Current Capacity: It can support a continuous drain current (I<sub>D) of up to 7A, facilitating robust performance in high-power circuits.
  • Low On-Resistance: With an R<sub>DS(on) of only 0.85Ω, it achieves high efficiency by minimizing conduction losses.
  • Fast Switching Speed: The device is optimized for fast switching, reducing switching losses and improving overall performance.
  • Enhanced Thermal Performance: Its package is designed for optimal heat dissipation, contributing to a lower junction temperature and improved longevity.

Applications

The versatility of the STD10NM60M2 allows it to be used across a wide range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Power Management Solutions
  • Motor Drives

Quality and Reliability

STMicroelectronics commits to high standards of quality and reliability, and the STD10NM60M2 is no exception. It is manufactured to meet stringent requirements, ensuring stable operation and a long service life even under challenging conditions. The device also includes built-in protection features to safeguard against overcurrent and thermal overload, thereby enhancing system safety and durability.

Whether you're designing power supplies, working on energy-efficient lighting systems, or developing advanced motor control circuits, the STD10NM60M2 from STMicroelectronics provides a reliable and efficient solution that engineers can trust.

You May Also Be Interested in

Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 8.8A D2PAK
Lowest to $0.6657
ECAD model for SPB08P06P
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 5.3A TO-220F
Lowest to $1.6213
ECAD model for FQPF9N50
ON Semiconductor
N-Channel MOSFET 500V, 5A, 1.4Ω | MOSFET N-CH 500V 5A TO-220
Lowest to $1.0926
ECAD model for FDP5N50
STMicroelectronics
Ultra low gate charge | MOSFET N-CH 800V 16A
Lowest to $12.9513
ECAD model for STW23N80K5
STMicroelectronics
Switching applications | MOSFET N-CH 650V 15A PWRFLAT88
Lowest to $10.6766
ECAD model for STL31N65M5
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 5A TO-220F
Lowest to $0.6028
ECAD model for FDPF7N50U
STMicroelectronics
Low input capacitance and gate charge | MOSFET N-CH 640V 5A DPAK
Lowest to $1.7763
ECAD model for STD7NM64N
ON Semiconductor
11A, 60V, 0.107 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 60V 12A DPAK
Lowest to $0.4449
ECAD model for HUF76407D3S
Vishay
Power MOSFET | MOSFET P-CH 50V 9.9A DPAK
Lowest to $2.0801
ECAD model for IRFR9020TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention