Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Solid State Inc.
Series 30KP
Package Bulk
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 120V
Voltage - Breakdown (Min) 133V
Voltage - Clamping (Max) @ Ipp 193V
Current - Peak Pulse (10/1000µs) 156A
Power - Peak Pulse 30000W (30kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case Axial
Supplier Device Package Axial
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 906519-30KP120CA
Ultra Librarian 3D Model Ultra Librarian 30KP120CA CAD Model

Description

The 30KP120CA is a bidirectional TVS diode from the 30KP series manufactured by Unknown Manufacturer.

  • General Purpose: Yes
  • Reverse Standoff Voltage: 120V
  • Breakdown Voltage: 133V
  • Clamping Voltage: 193V @ a peak pulse current of 156A
  • Peak Pulse Power Rating: 30000W
  • Mounting Type: Through Hole
  • Package: Axial
  • Application: Power supplies, communication systems, and industrial equipment
  • Product Status: Active
  • Packaging: Bulk
  • Standard Package: 300 pcs

You May Also Be Interested in

ON Semiconductor
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 5.8V 10.5V AXIAL
Need more? Email Us
ECAD model for 1N6267A
Littelfuse Inc.
TVS DIODE 144VWM 232VC P600
Need more? Email Us
ECAD model for 20KPA144CA
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.1957
ECAD model for SMAJ400CA
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I
Littelfuse Inc.
400 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 43V 69.4V SMA
Lowest to $0.1829
ECAD model for 1SMA43AT3G
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 51V 82.4V P600
Need more? Email Us
ECAD model for 5KP51A
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SC70-3
Lowest to $0.8000
ECAD model for SP0502BAJT
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5136 $54.1632
28+ $3.7035 $103.6980
42+ $3.5877 $150.6834
58+ $3.4720 $201.3760
75+ $3.3563 $251.7225
100+ $3.0091 $300.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention