Products specifications

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 28V
Voltage - Breakdown (Min) 31.1V
Voltage - Clamping (Max) @ Ipp 47.5V
Current - Peak Pulse (10/1000µs) 632A
Power - Peak Pulse 30000W (30kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case Axial
Supplier Device Package Axial
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 545348-30KP28A
Ultra Librarian 3D Model Ultra Librarian 30KP28A CAD Model

Description

The 30KP28A is a unidirectional Zener transient voltage suppressor (TVS) diode designed for circuit protection applications.

  • Reverse Standoff Voltage: 28V
  • Breakdown Voltage: 31.1V
  • Power Rating: 30,000W (30kW)
  • Peak Pulse Current: 632A for a 10/1000µs waveform
  • Mounting: Through-hole mount
  • Package: Axial
  • Operating Temperature: -55°C to 175°C
  • Status: Active product supplied by Solid State Inc.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention