EN
  • EN
  • DE

40HFR40

Part No 40HFR40
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 40A DO5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 40 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 400 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 545911-40HFR40
Ultra Librarian 3D Model Ultra Librarian 40HFR40 CAD Model

Description

The 545911-40HFR40 is a rectifier diode used in electronic circuits.

  • Category: Discrete Semiconductor Products
  • Type: standard recovery diode
  • Speed: over 500ns
  • Minimum Current: 200mA
  • Packaging: bulk
  • Standard Package: 10 pieces
  • Technology: standard
  • Maximum DC Reverse Voltage: 400V
  • Average Rectified Current: 40A
  • Forward Voltage Drop: 1.3V @ 40A
  • Reverse Leakage Current: 100µA @ maximum reverse voltage
  • Mounting: stud mounting
  • Package/Case: DO-203AB, DO-5
  • Supplier Device Package: DO-5
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8541.10.0080
  • Manufacturer: Solid State Inc.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess