Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Solid State Inc.
Series KBPC35
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 100 V
Current - Average Rectified (Io) 35 A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 17.5 A
Current - Reverse Leakage @ Vr 10 µA @ 100 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case 4-Square, KBPC
Supplier Device Package KBPC
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 610012-KBPC3501
Ultra Librarian 3D Model Ultra Librarian KBPC3501 CAD Model

Description

The 610012-KBPC3501 is a single-phase bridge rectifier diode designed for standard rectification applications.

  • Package: bulk package with a standard package of 10 pieces.
  • Average Rectified Current: 35A
  • Peak Reverse Voltage: 100V
  • Forward Voltage: 1.2V @ 17.5A
  • Reverse Leakage Current: 10µA @ 100V
  • Mounting: chassis mounting
  • Package Type: 4-Square, KBPC package
  • Operating Temperature: -65°C to 150°C
  • Manufacturer: Solid State Inc.
  • Product Status: active product

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 400V 6A KBU
Need more? Email Us
ECAD model for KBU6G-E4/51
Vishay
BRIDGE RECT 1PHASE 1KV 1.9A 2KBB
Need more? Email Us
ECAD model for VS-2KBB100R
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
ECAD model for VS-60MT160KPBF
Vishay
BRIDGE RECT 3P 1.2KV 160A MT-K
Lowest to $120.0843
ECAD model for VS-160MT120KPBF
ON Semiconductor
BRIDGE RECT 1PHASE 50V 25A GBPC
Need more? Email Us
ECAD model for GBPC25005
Vishay
BRIDGE RECT 3PHASE 800V 90A MT-K
Need more? Email Us
ECAD model for VS-90MT80KPBF
Vishay
Glass Passivated Single-Phase Bridge Rectifier | BRIDGE RECT 1PHASE 800V 2.3A GBU
Lowest to $0.3661
ECAD model for G3SBA80-E3/51
IXYS
BRIDGE RECT 3P 1.4KV 88A PWS-D
Lowest to $67.6561
ECAD model for VUO82-14NO7
Sensata-Crydom
BRIDGE RECT 3PHASE 600V 50A
Need more? Email Us
ECAD model for B485C-2

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention