Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Solid State Inc.
Series KBPC50
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 400 V
Current - Average Rectified (Io) 50 A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 25 A
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case 4-Square, KBPC
Supplier Device Package KBPC
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 610021-KBPC5004
Ultra Librarian 3D Model Ultra Librarian KBPC5004 CAD Model

Description

The 610021-KBPC5004 is a single phase bridge rectifier with an average rectified current of 50A. 610021-KBPC5004.

  • Average Rectified Current: 50A
  • Forward Voltage Drop: 1.2V @ 25A
  • Reverse Leakage Current: 10µA @ 400V
  • Peak Reverse Voltage Rating: 400V
  • Mounting: Chassis mount
  • Operating Temperature Range: -65°C to 150°C

You May Also Be Interested in

Diodes Incorporated
GLASS PASSIVATED BRIDGE RECTIFIERS | BRIDGE RECTIFIER KBP TUBE 35PCS
Need more? Email Us
ECAD model for KBP408G
Diodes Incorporated
10A GLASS PASSIVATED BRIDGE RECTIFIER
Lowest to $4.9967
ECAD model for GBJ10005-F
Diodes Incorporated
LOW POWER BRIDGE MSB T&R 2.5K / Bridge Rectifier Single Phase Standard 1 kV Surface Mount MSBL
Lowest to $0.0549
ECAD model for MSB22ML
Fairchild/ON Semiconductor
Glass Passivated Bridge Rectifiers
Lowest to $6.3057
ECAD model for DFB2510
ON Semiconductor
HIGH CURRENT SILICON BRIDGE RECTIFIER | BRIDGE RECT 1P 50V 12A GBPC-W
Need more? Email Us
ECAD model for GBPC12005W
S80
DIOTEC Electronics Corporation
1PH BRIDGE MINIDIL 160V 0.8A
Lowest to $31.8239
ECAD model for S80
GeneSiC Semiconductor
10A BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 400V 10A KBU
Lowest to $0.4178
ECAD model for KBU1004
Vishay
BRIDGE RECT 3P 1.4KV 25A D-63 / Bridge Rectifier Three Phase Standard 1.4 kV QC Terminal D-63
Need more? Email Us
ECAD model for VS-26MT140
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 20A TS-6P
Need more? Email Us
ECAD model for TS20P07GHC2G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention