EN
  • EN
  • DE

GBPC12005W

Part No GBPC12005W
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description HIGH CURRENT SILICON BRIDGE RECTIFIER | BRIDGE RECT 1P 50V 12A GBPC-W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 50V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 6A
Current - Reverse Leakage at Vr 5μA at 50V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-Square, GBPC-W
Supplier Device Package GBPC-W
Family Part Number GBPC12005
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1176972-GBPC12005W
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian GBPC12005W CAD Model

Description

ON Semiconductor GBPC12005W Bridge Rectifier

The ON Semiconductor GBPC12005W is a high-quality, single-phase bridge rectifier that is designed to offer efficient and reliable performance in a wide range of applications. With its robust construction and superior electrical characteristics, this component is an ideal choice for converting alternating current (AC) to direct current (DC) in power supply systems.

Key Features:

  • Voltage Ratings: The GBPC12005W has a maximum repetitive peak reverse voltage (Vrrm) of 50V, making it suitable for low voltage applications.
  • Current Capacity: It can handle up to 12A of average rectified output current (Io), ensuring reliable performance in high-current scenarios.
  • High Surge Current Capability: This device can withstand surge overload ratings, providing protection against sudden surges in current.
  • Isolation Voltage: With an isolation voltage of 1500V, it offers excellent electrical isolation between the input and output, enhancing safety and reliability.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) helps to minimize power loss and improve efficiency.
  • Case Style: The bridge rectifier comes in a GBPC package, known for its ease of mounting and solid construction.

Applications:

The GBPC12005W is versatile and can be used in a variety of electronic circuits and electrical equipment, including:

  • Power supplies for consumer electronics
  • Industrial power systems
  • AC to DC converters
  • Battery charging circuits
  • Office machines and automation systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the GBPC12005W is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. Users can trust this bridge rectifier to deliver stable DC power in their electronic devices and systems.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess