EN
  • EN
  • DE

MCP39F521T-E/MQ

Part No MCP39F521T-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC PWR MONITOR I2C 1PH 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202356-MCP39F521T-E/MQ
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Energy Metering
Package Tape & Reel (TR)
Product Status Active
Measurement Error 0.1%
Voltage - I/O High 3V
Voltage - I/O Low 0.4V
Current - Supply 13mA
Voltage - Supply 2.7 V ~ 3.6 V
Ultra Librarian 3D Model Ultra Librarian MCP39F521T-E/MQ CAD Model

Description

Microchip Technology's MCP39F521T-E/MQ Power Monitoring IC

The MCP39F521T-E/MQ is a highly integrated, single-phase power-monitoring IC designed by Microchip Technology. This advanced device offers real-time measurement of input power for AC/DC power supplies, power distribution units, and industrial applications. It is a perfect solution for systems that require precise power monitoring, such as smart energy management, server farms, and power metering.

At the heart of the MCP39F521T-E/MQ is a high-accuracy signal acquisition system. It features a 24-bit delta-sigma Analog-to-Digital Converter (ADC) for accurate signal processing, ensuring precise readings of voltage, current, and power factors. This IC is capable of providing detailed information about power consumption, including active, reactive, and apparent power measurements, as well as voltage RMS, current RMS, line frequency, and power factor, which are essential for comprehensive power management systems.

With its two-wire I²C or UART serial interface, the MCP39F521T-E/MQ allows for easy integration into existing designs. The device also includes a variety of programmable features, such as an on-chip EEPROM for storing custom calibration coefficients and system parameters, which can be tailored to specific application requirements.

The MCP39F521T-E/MQ is designed for versatility, supporting a wide operating voltage range and a high level of integration to minimize the need for additional components. Its compact 28-pin QFN package makes it suitable for space-constrained applications while enabling the design of cost-effective power monitoring systems with a reduced footprint.

For developers and engineers, Microchip Technology provides comprehensive support for the MCP39F521T-E/MQ, including reference designs, application notes, and easy-to-use development tools. This ensures a smooth integration process and accelerates the development cycle for products requiring sophisticated power measurement capabilities.

In summary, the MCP39F521T-E/MQ from Microchip Technology is a sophisticated and reliable solution for advanced power monitoring. Its precision, integration, and ease of use make it an ideal choice for a wide range of applications, from industrial control systems to energy management and beyond.

You May Also Be Interested in

Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 28SSOP
Lowest to $5.1612
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Maxim Integrated
IC ENERGY METER 256KB 68-QFN / Single Phase, Dual Phase Meter IC 68-SQFN (8x8)
Lowest to $8.3317
Microchip Technology
IC ENERGY METER 1.8V/3V 28SSOP
Lowest to $1.4150
Maxim Integrated
IC PWR MEASUREMENT OCTAL 68-QFN
Lowest to $2.6738
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY METER 1PHASE 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $3.6325

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6769 $50.3070
75+ $1.3759 $103.1925
115+ $1.3329 $153.2835
160+ $1.2899 $206.3840
205+ $1.2469 $255.6145
270+ $1.1179 $301.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,719 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess