EN
  • EN
  • DE

SY89420VJC-TR

Part No SY89420VJC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series ClockWorks®
Package Tape & Reel (TR)
Type Phase Lock Loop (PLL)
PLL Yes
Input PECL, TTL
Output PECL
Number of Circuits 1
Frequency - Max 1.12GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY89420
Other Names SY89420VJC TR,SY89420VJC TR,SY89420VJCTR,SY89420VJCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269734-SY89420VJC-TR
Ultra Librarian 3D Model Ultra Librarian SY89420VJC-TR CAD Model

Description

Microchip Technology's SY89420VJC-TR: A High-Performance Clock Synthesizer

The SY89420VJC-TR from Microchip Technology is a versatile and high-performance clock synthesizer chip designed to meet the stringent requirements of today's advanced electronic systems. This precision device is part of Microchip's broad portfolio of clock and timing solutions, engineered to provide reliable and stable clock signals for a variety of applications including networking, telecommunications, and high-speed data processing.

Key Features:

  • High Frequency Range: The SY89420VJC-TR operates at a very high frequency range, making it suitable for applications that require fast and accurate timing signals.
  • Low Jitter Performance: With its low jitter characteristics, this clock synthesizer ensures high signal integrity, which is crucial for maintaining the performance and reliability of high-speed communication links.
  • Programmable Outputs: The device provides programmable outputs that can be tailored to specific application needs, offering designers flexibility and control over their clocking architecture.
  • Voltage Controlled Oscillator (VCO): The integrated VCO allows for fine-tuning of the output frequency, enabling precise clock management.
  • Power Efficiency: Designed with power efficiency in mind, the SY89420VJC-TR helps to reduce the overall power consumption of the systems it is integrated into.

Applications:

The SY89420VJC-TR is ideal for use in a variety of high-speed digital systems. Its precision and flexibility make it an excellent choice for:

  • High-speed data transmission systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Servers and data centers
  • Industrial control systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SY89420VJC-TR is no exception. This product is manufactured to the highest standards to ensure consistent performance and reliability across a wide range of operating conditions. The device is available in a compact package, making it easy to integrate into various designs without compromising on space.

With its combination of high performance, flexibility, and reliability, the SY89420VJC-TR clock synthesizer from Microchip Technology is an excellent choice for designers looking to enhance the timing accuracy and stability of their electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess