EN
  • EN
  • DE

MAXQ314+

Part No MAXQ314+
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC PWR MEASUREMENT 1PH 10-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Measurement Error 0.5%
Voltage - I/O High 2.1V
Voltage - I/O Low 0.8V
Current - Supply 6.5mA
Voltage - Supply 3 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAXQ314
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075898-MAXQ314+
Ultra Librarian 3D Model Ultra Librarian MAXQ314+ CAD Model

Description

The MAXQ314+ from Maxim Integrated is a high-performance, low-power, 16-bit RISC microcontroller designed for a wide range of embedded applications. This microcontroller is part of the MAXQ family, which is known for its efficient operation and robust instruction set. The MAXQ314+ is particularly suitable for applications that require precise data acquisition, real-time control, and low-power operation.

Key Features

  • High-Performance 16-Bit RISC Core: The MAXQ314+ is built with a powerful RISC core that allows for fast processing and efficient execution of instructions, making it ideal for complex algorithms and control tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAXQ314+ offers various power-saving modes, including idle and stop modes, which help extend battery life in portable applications.
  • Integrated Peripherals: This microcontroller includes a variety of on-chip peripherals, such as a multi-channel analog-to-digital converter (ADC), a secure real-time clock (RTC), and multiple communication interfaces like SPI, UART, and I²C, which simplify design and reduce system costs.
  • Large Memory Capacity: With ample on-chip memory, including flash and SRAM, the MAXQ314+ can store complex programs and process large amounts of data without the need for external memory components.
  • Robust Security Features: Security is a top priority in the design of the MAXQ314+, featuring hardware-based data protection and secure boot to safeguard intellectual property and ensure secure firmware updates.

Applications

The versatility of the MAXQ314+ makes it suitable for a broad range of applications, including:

  • Industrial control systems
  • Battery management systems
  • Portable medical devices
  • Smart sensors and IoT devices
  • Consumer electronics

Support and Resources

Maxim Integrated provides extensive support for the MAXQ314+, including detailed datasheets, application notes, and development tools. Engineers and designers can access these resources to accelerate the design process and bring their products to market more quickly.

You May Also Be Interested in

Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Maxim Integrated
IC PWR MEASUREMENT 1PH 10-TQFN
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP / Single Phase Meter IC 14-TSSOP
Lowest to $13.1880
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP
Lowest to $11.1399
Microchip Technology
IC PWR MONITOR I2C 1PH 28VQFN
Lowest to $1.6769
Maxim Integrated
IC PWR MEASUREMENT AC 68SQFN
Lowest to $3.2176
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $14.3414
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess