EN
  • EN
  • DE

DS28S60EVKIT#

Part No DS28S60EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description DS28S60 EVALUATION SYSTEM / DS28S60 1-Wire to I2C Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Interface
Function 1-Wire to I²C
Utilized IC / Part DS28S60
Supplied Contents Board(s)
Base Product Number DS28S60
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1348455-DS28S60EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS28S60EVKIT# CAD Model

Description

Maxim Integrated DS28S60EVKIT# Evaluation Kit

The DS28S60EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and development of secure authentication and cryptographic solutions using the DS28S60 DeepCover Secure Authenticator. This evaluation kit is a pivotal tool for designers and engineers looking to implement advanced security features in their applications, such as Internet of Things (IoT) devices, medical equipment, consumables authentication, and peripheral or accessory authentication.

At the heart of the DS28S60EVKIT# is the DS28S60 chip, which integrates advanced cryptographic algorithms including SHA-3, with the robustness of Maxim Integrated's proprietary ChipDNA™ physically unclonable function (PUF) technology. This combination ensures a high level of protection against invasive physical attacks and provides a secure, unique identity for each device.

The evaluation kit includes a full-featured evaluation board, which comes preloaded with necessary firmware to demonstrate the DS28S60's capabilities right out of the box. The board features convenient connectors and an array of test points for easy interfacing and probing. It also includes a user-friendly PC software that provides a graphical user interface (GUI) for interacting with the DS28S60 chip, simplifying the process of configuring and testing the device's functions.

Developers can leverage the DS28S60EVKIT# to experiment with the device's secure hash algorithm (SHA-3) capabilities, secret and public key generation, and secure storage. The kit also enables the testing of the device's communication features, which include a single-contact, 1-Wire interface that allows for easy integration into designs with limited pin count requirements.

The DS28S60EVKIT# is an essential tool for engineers who are serious about implementing state-of-the-art security features in their products. With its user-friendly design and comprehensive software support, this evaluation kit accelerates the development process, allowing for a quicker time-to-market for secure applications.

Whether you are working on access control systems, secure boot processes, or simply need to safeguard sensitive data, the DS28S60EVKIT# from Maxim Integrated provides a solid foundation for building and testing robust security protocols in your electronic designs.

You May Also Be Interested in

STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess