EN
  • EN
  • DE

MJ11013

Part No MJ11013
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 90V 30A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 30 A
Voltage - Collector Emitter Breakdown (Max) 90 V
Vce Saturation (Max) @ Ib, Ic 4V @ 300mA, 30A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 20A, 5V
Power - Max 200 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 640859-MJ11013
Ultra Librarian 3D Model Ultra Librarian MJ11013 CAD Model

Description

The 640859-MJ11013 is a single bipolar transistor from Solid State Inc.

  • Power: 200W
  • Collector-Emitter Breakdown Voltage: 90V
  • Collector Current: 30A
  • Vce Saturation: 4V @ 300mA, 30A
  • DC Current Gain: 1000 @ 20A, 5V
  • Operating Temperature: -65°C to 200°C (TJ)
  • ECCN: EAR99
  • HTSUS Code: 8541.10.0080

It belongs to the category of discrete semiconductor products - transistors - bipolar (BJT) - single bipolar transistors. The package type is bulk and it comes in a standard package of 10 pieces. It has a maximum power of 200W and a maximum collector-emitter breakdown voltage of 90V. The maximum collector current is 30A. This transistor is of PNP - Darlington type and has a Vce saturation of 4V @ 300mA, 30A. The DC current gain is 1000 @ 20A, 5V. It is suitable for through-hole mounting and the package/case is TO-204AA, TO-3. The supplier device package is TO-3. The temperature range for operating is -65°C to 200°C (TJ). The ECCN for this product is EAR99. It is not affected by REACH regulations and the HTSUS code is 8541.10.0080. This product is currently active and offers reliable switching capabilities for electronic devices.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess