Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 16 A
Voltage - Collector Emitter Breakdown (Max) 200 V
Vce Saturation (Max) @ Ib, Ic 4V @ 3.2A, 16A
Current - Collector Cutoff (Max) 500µA
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 8A, 4V
Power - Max 250 W
Frequency - Transition 4MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 640900-MJ15023
Ultra Librarian 3D Model Ultra Librarian MJ15023 CAD Model

Description

The MJ15023 is a PNP bipolar transistor designed for general-purpose switching applications.

  • Maximum Power Rating: 250W
  • Maximum Collector Current: 16A
  • Voltage Breakdown (Collector-Emitter): 200V
  • Package: TO-204AA/TO-3
  • Mounting: Through-Hole
  • Vce Saturation: 4V @ 16A
  • DC Current Gain (hFE): 15 @ 8A and 4V Collector-Emitter Voltage
  • Common Uses: Power supplies, audio amplifiers, and motor control circuits
  • Product Status: Active
  • Packaging: Bulk
  • Standard Package: 10 pcs

You May Also Be Interested in

Diodes Incorporated
Trans GP BJT NPN 40V 0.2A 1000mW 3-Pin X1-DFN T/R / 40V NPN SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.2A DFN1006-3
Lowest to $2.3940
ECAD model for MMBT3904LP-7
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
ON Semiconductor
Trans GP BJT PNP 40V 4A 4000mW 3-Pin(3+Tab) TO-225 Box / TRANS PNP 40V 4A TO225AA
Need more? Email Us
ECAD model for MJE371G
Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0406
ECAD model for MMBT3904-TP
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 250V 16A TO247
Lowest to $8.7966
ECAD model for MJW21196G
Nexperia USA Inc.
BCP52-16T/SOT223/SC-73
Lowest to $0.2642
ECAD model for BCP52-16TF
Diodes Incorporated
HIGH VOLTAGE FAST SWITCHING NPN POWER TRANSISTOR | TRANS NPN 450V 1.5A TO92
Lowest to $1.5420
ECAD model for APT13003DZTR-G1
ON Semiconductor
Trans GP BJT NPN 140V 15A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 140V 15A TO-3
Lowest to $7.4330
ECAD model for MJ15001G
Diodes Incorporated
12V PNP LOW SATURATION TRANSISTOR AND 40V, 1A SCHOTTKY DIODE COMBINATION DUAL | TRANS PNP 12V 4A 3X2MM 8MLP
Need more? Email Us
ECAD model for ZX3CD1S1M832TA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention