EN
  • EN
  • DE

HBRPEKNL0203A01

Part No HBRPEKNL0203A01
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 32GB+ 1TB M.2 80mm PCIe3.0 3D XPoint QLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1443802-HBRPEKNL0203A01
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian HBRPEKNL0203A01 CAD Model

Description

The HBRPEKNL0203A01 is a high-performance Solid State Disk (SSD) manufactured by Solidigm/Intel Retail, tailored for those requiring both speed and substantial storage capacity. This M.2 SSD distinguishes itself with a unique combination of 32GB+ 1TB storage capacities, offering users a hybrid solution that maximizes both system responsiveness and data storage. It utilizes the PCIe 3.0 interface standard, ensuring compatibility with a wide range of modern desktops and laptops, and leverages 3D XPoint and QLC technologies. The 3D XPoint technology provides ultra-fast data access speeds, significantly improving boot times, application launches, and overall system responsiveness. Meanwhile, QLC (Quad-Level Cell) NAND technology allows for higher density storage, making the 1TB capacity possible in a compact M.2 80mm form factor. This SSD is an ideal choice for gamers, content creators, and professionals looking for a balance between performance and storage capacity.

You May Also Be Interested in

Silicon Motion, Inc.
SSD 64GB SLC SATA III NAND
Need more? Email Us
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 480GB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Lowest to $1,552.2389
Micron Technology Inc.
SSD 3.84TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 1TB M.2 MODULE TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB NVMe M.2 Module
Need more? Email Us
Micron Technology Inc.
SSD 128GB BGA TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB NVMe BGA
Lowest to $74.5031
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 1TB M.2 MODULE / 1TB M.2 Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess