Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1441939-SSDSC2BF256A5
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2BF256A5 CAD Model

Description

The SSDSC2BF256A5 represents an elevated tier in the Solid State Disk (SSD) 2.5" lineup, courtesy of Solidigm/Intel Bulk, boasting a substantial 256GB of storage capacity. This SSD is structured around the SATA Pro 2500 MLC framework, reflecting a harmonious balance between premium storage capacity, elevated data transfer speeds, and reliable data integrity. Engineered with Multi-Level Cell (MLC) NAND flash technology, it serves as a pivotal upgrade for systems demanding high endurance and robust performance. The 2.5" form factor accords with a broad spectrum of computing systems, making it an ideal upgrade for enhancing the performance of desktops, laptops, and enterprise-grade servers. Suited for applications where speed and reliability are paramount, the SSDSC2BF256A5 advances the storage benchmarks with its exceptional performance metrics, energy efficiency, and durability. Whether it's for professional environments, data centers, or personal computing needs, this SSD stands out as a superior choice for those seeking to elevate their storage capabilities to new heights.

You May Also Be Interested in

Micron Technology Inc.
SSD 3.84TB 2.5" TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe 2.5"
Need more? Email Us
ECAD model for MTFDHBE3T8TDF-1AW1ZABYY
Intel
400GB SSD 1.8" 5mm DC S3700 SATA 6Gb/s MLC 25nm
Need more? Email Us
ECAD model for SSDSC1NA400G301
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Lowest to $1,280.3031
ECAD model for MTFDDAK960TDS-1AW1ZABYY
Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Lowest to $1,467.6228
ECAD model for MTFDDAK1T9TDT-1AW1ZABYY
Samsung
256GB SSD 2.5" SATA
Need more? Email Us
ECAD model for MZ7PC256HAFU-000KN
Micron Technology Inc.
SSD 3.2TB U.2 MODULE TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 3.2TB NVMe U.2 Module
Need more? Email Us
ECAD model for MTFDHAL3T2TDR-1AT1ZABYY
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK960TDT-1AW1ZABYY
Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK1T9TDS-1AW1ZABYY
Samsung
240GB SSD 1.8" SATA
Need more? Email Us
ECAD model for MZ8WD240HCFV-00003

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention